EN
  • EN
  • DE

AD8307AR

Part No AD8307AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC LOGARITHMIC AMPLIFIER 8SOIC / Logarithmic Amplifier IC Receiver Signal Strength Indication (RSSI) 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8307
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 39355-AD8307AR
Ultra Librarian 3D Model Ultra Librarian AD8307AR CAD Model

Description

Analog Devices Inc. AD8307AR Low Power, DC-500 MHz, 92 dB Logarithmic Amplifier

The AD8307AR from Analog Devices Inc. is a highly integrated logarithmic amplifier designed for a wide range of applications, including RF signal processing and transmitter antenna power measurements. This precision logarithmic amplifier operates over a wide frequency range from DC to 500 MHz, making it an excellent choice for both time domain and frequency domain applications.

With a dynamic range of 92 dB, the AD8307AR provides accurate logarithmic scaling over a wide range of input signal levels. Its ability to handle signals from -75 dBm up to +17 dBm makes it ideal for applications requiring large dynamic range with high fidelity. The device's logarithmic response is temperature-compensated and remains stable over the full operating temperature range, ensuring reliable performance in diverse environments.

The AD8307AR is characterized by its low power consumption, drawing a typical supply current of only 8.5 mA from a single 2.7V to 5.5V power supply. This feature is particularly advantageous for battery-powered and portable applications where power efficiency is crucial. The device is offered in a compact SOIC-8 package, which is suitable for space-constrained applications without compromising on performance.

Featuring a highly linear scaling of 25 mV/dB, the AD8307AR provides a straightforward interface to analog-to-digital converters (ADCs) for digital processing or display. Its versatile nature allows it to be used in a variety of applications, including signal strength indication, received signal strength indication (RSSI), and precision RF power measurement. Additionally, the device has an excellent input VSWR (voltage standing wave ratio) at high frequencies, ensuring minimal signal reflection and accurate measurement.

Overall, the AD8307AR from Analog Devices Inc. stands out as a robust and reliable solution for designers looking for a precise and easy-to-use logarithmic amplifier. With its broad frequency range, high dynamic range, and low power consumption, it is well-suited for both professional and hobbyist projects in the fields of communications, instrumentation, and electronic warfare.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8328 $55.3312
9+ $11.3500 $102.1500
14+ $10.9953 $153.9342
19+ $10.6406 $202.1714
25+ $10.2860 $257.1500
33+ $9.2219 $304.3227
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess