EN
  • EN
  • DE

AD8309ARUZ

Part No AD8309ARUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp LOG Amp Single R-R O/P 6.5V 16-Pin TSSOP Tube / IC LOGARITHM AMP 100DB 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 008417-AD8309ARUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8309
Introduction Date November 25, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8309ARUZ CAD Model

Description

Analog Devices Inc. AD8309ARUZ Logarithmic Amplifier

The AD8309ARUZ is a high-performance logarithmic amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision logarithmic amplifier is ideal for a wide range of applications, including RF signal processing, base-station signal strength detection, and optical network monitoring.

With its wide dynamic range of 100 dB, the AD8309ARUZ is capable of measuring signals from -75 dBm up to +25 dBm across a frequency range of 0.1 MHz to 500 MHz, which can be extended to 1 GHz with some reduction in dynamic range. This makes it an excellent choice for applications requiring precise signal strength measurement over a broad spectrum.

The device operates from a single 5 V supply and features a highly stable scaling voltage of 25 mV/dB, providing a linear-in-dB analog output voltage that is proportional to the logarithm of the input signal amplitude. Additionally, the AD8309ARUZ includes a limiter output with a 50 Ω load, capable of delivering more than -10 dBm of output power.

One of the key advantages of the AD8309ARUZ is its high accuracy, with a typical log conformance error of ±1 dB. It also features a fast response time, with a typical pulse response of 45 ns and full-scale recovery within 350 ns, making it suitable for fast signal detection and processing applications.

The AD8309ARUZ is packaged in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), offering a space-saving solution for high-density circuit designs. Its robust construction ensures reliable performance even in harsh environments, making it a preferred choice for both industrial and commercial signal processing systems.

Whether you're designing a precision RF power measurement system, a signal-strength indicator for wireless communication, or a complex logarithmic IF strip, the AD8309ARUZ from Analog Devices Inc. provides the accuracy, dynamic range, and reliability needed to achieve outstanding performance.

You May Also Be Interested in

Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6567 $61.3134
4+ $28.7165 $114.8660
6+ $27.7463 $166.4778
8+ $25.8060 $206.4480
11+ $24.8359 $273.1949
13+ $23.8657 $310.2541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess