EN
  • EN
  • DE

AD8321ARZ-REEL

Part No AD8321ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC VIDEO LINE DRVR/TRANS 20SOIC / Line Driver, Transmitter 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type Line Driver, Transmitter
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AD8321
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39402-AD8321ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8321ARZ-REEL CAD Model

Description

The AD8321ARZ-REEL from Analog Devices Inc. is a high-performance, adjustable gain amplifier designed for use in cable modem applications. This precision electronic component is part of the company's extensive range of RF (radio frequency) amplifiers and is available in a convenient reel packaging, making it suitable for automated assembly processes.

Key Features

  • Adjustable Gain Control: The AD8321ARZ-REEL provides a digitally controlled adjustable gain, which allows for precise level setting and signal conditioning. This feature is particularly useful in maintaining signal integrity across various transmission conditions.
  • Frequency Range: The device operates over a broad frequency range, making it versatile for a variety of RF applications, including those requiring high bandwidth.
  • Low Distortion: With its design focused on minimizing distortion, the amplifier ensures clean signal amplification, which is critical for maintaining the quality of data transmission in cable modems and other communication equipment.
  • Power Efficiency: The AD8321ARZ-REEL is optimized for low power consumption, which helps reduce the overall power requirements of the systems in which it is used, contributing to energy savings and extended device longevity.
  • Surface-Mount Package: The component comes in a compact surface-mount package, which is ideal for modern, space-constrained electronic assemblies.

Applications

The AD8321ARZ-REEL is primarily designed for cable modem systems but is also suitable for a range of other RF applications, including:

  • CATV Headend Equipment
  • Set-Top Boxes
  • Fiber to the Home (FTTH) RF Amplifiers
  • General Purpose RF Amplification

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD8321ARZ-REEL is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the rigorous demands of professional-grade communication equipment.

With its advanced features and robust design, the AD8321ARZ-REEL is an excellent choice for designers and engineers looking for a reliable adjustable gain amplifier for their RF applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6667 $52.0002
15+ $7.1111 $106.6665
22+ $6.8889 $151.5558
30+ $6.6667 $200.0010
39+ $6.4445 $251.3355
52+ $5.7778 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 878 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess