EN
  • EN
  • DE

AD8321XR3

Part No AD8321XR3
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description High Reliability Special Purpose Amplifiers IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Analog Devices Inc.
Win Source Part Number 172160-AD8321XR3
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8321XR3 CAD Model

Description

The AD8321XR3 from Analog Devices Inc. is a high-performance, adjustable gain amplifier designed for use in cable modem applications. This precision amplifier offers a unique combination of flexibility, robustness, and performance, making it an ideal choice for both upstream and downstream data transmission in cable networks.

Key Features

  • Frequency Range: The AD8321XR3 operates effectively over a broad frequency range, making it suitable for various communication standards.
  • Adjustable Gain: It features a digitally controlled gain adjustment with a range of 0 to 53.5 dB, in 0.5 dB steps, allowing for precise signal level optimization.
  • Integrated Line Driver: The device includes an integrated line driver that can deliver a high output current, essential for driving coaxial cable loads in cable modems.
  • Low Distortion: It maintains low distortion levels across the entire gain range, ensuring high-quality signal transmission.
  • Power Efficiency: The AD8321XR3 is designed for low power consumption, which is critical for reducing operational costs and heat dissipation in tightly packed systems.

Applications

The AD8321XR3 is primarily used in cable modem systems, supporting both the upstream and downstream communication paths. Its performance characteristics also make it suitable for other applications that require variable gain amplification, such as:

  • Cable set-top boxes
  • Home networking equipment
  • Interactive digital cable systems
  • Telecommunication infrastructure

Product Specifications

Parameter Value
Part Number AD8321XR3
Manufacturer Analog Devices Inc.
Gain Adjustment Range 0 to 53.5 dB
Adjustment Step Size 0.5 dB
Frequency Range Specified for cable modem applications
Package Type Surface-mount

The AD8321XR3's combination of performance, power efficiency, and versatility makes it a top choice for designers and engineers looking to optimize their cable communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess