EN
  • EN
  • DE

AD8325ARUZ-REEL

Part No AD8325ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC VIDEO LINE DRVR/TRANS 28TSSOP / Line Driver, Transmitter 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Line Driver, Transmitter
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number AD8325
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 39412-AD8325ARUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8325ARUZ-REEL CAD Model

Description

Product Overview: AD8325ARUZ-REEL

The AD8325ARUZ-REEL from Analog Devices Inc. is a high-performance, digitally-controlled variable gain amplifier (VGA) designed to meet the demanding requirements of cable modem and telecommunications applications. Packaged in a convenient reel format for easy handling and integration into manufacturing processes, the AD8325ARUZ-REEL offers a unique combination of flexibility, precision, and reliability.

Key Features

  • Wide Gain Range: The AD8325ARUZ-REEL offers a substantial gain range, allowing for precise signal amplification to suit a variety of signal levels and system requirements.
  • Digital Gain Control: Gain control is managed digitally through a 3-wire serial interface, providing ease of integration with digital systems and microcontrollers.
  • Low Noise Figure: With its low noise figure, the AD8325ARUZ-REEL ensures that signal integrity is maintained throughout the amplification process, making it ideal for sensitive communication applications.
  • High Linearity: The device exhibits high linearity, which is crucial for maintaining signal fidelity and reducing distortion in high-speed data transmission.
  • Power-Down Feature: A power-down feature allows for reduced power consumption when the amplifier is not in active use, contributing to energy-efficient designs.
  • Compact Packaging: The AD8325ARUZ-REEL comes in a TSSOP-16 package, providing a compact solution that fits well in space-constrained applications.

Applications

The AD8325ARUZ-REEL is well-suited for a variety of applications, including:

  • Cable modems
  • Set-top boxes
  • Telecommunications infrastructure
  • Broadband data systems
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8325ARUZ-REEL is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability and performance in even the most challenging environments.

Whether you are designing a consumer-grade cable modem or a robust telecommunications system, the AD8325ARUZ-REEL offers the performance and features necessary to meet your amplification needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4308 $59.4464
19+ $6.0972 $115.8468
30+ $5.9066 $177.1980
41+ $5.7161 $234.3601
53+ $5.5255 $292.8515
70+ $4.9539 $346.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess