EN
  • EN
  • DE

AD8336ACPZ-R7

Part No AD8336ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC VGAIN AMP 16LFCSP / General-Purpose Wide Bandwidth, DC-Coupled VGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Part Number Series AD8336
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810480-AD8336ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8336ACPZ-R7 CAD Model

Description

The AD8336ACPZ-R7 is a precision, low noise, variable gain amplifier (VGA) designed by Analog Devices Inc., a leader in high-performance analog technology. This advanced component is engineered to provide excellent linearity and a versatile gain range, making it an ideal choice for a wide array of applications including medical imaging, wireless communication, and industrial instrumentation.

Key Features:

  • Wide Gain Range: The AD8336ACPZ-R7 offers an extensive gain range from -11 dB to +31 dB, which can be linearly controlled over a 42 dB range by a single external control voltage, providing flexible gain adjustment tailored to system requirements.
  • High Linearity: With its superior design, this VGA maintains high linearity throughout its entire gain range, ensuring signal fidelity and minimal distortion, crucial for precision-demanding applications.
  • Low Noise Performance: The device boasts a low noise figure, minimizing the introduction of unwanted signals and preserving the integrity of the original input.
  • Frequency Response: The AD8336ACPZ-R7 is optimized for AC-coupled and DC-coupled applications, with a bandwidth that supports a wide range of frequencies.
  • Power Efficiency: This VGA is designed for low power operation, conserving energy and reducing heat dissipation within the system.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8336ACPZ-R7 minimizes footprint on printed circuit boards, allowing for more dense and efficient designs.

Applications:

  • Medical Imaging Systems
  • Wireless Communication Infrastructure
  • Industrial Process Controls
  • Automatic Test Equipment
  • Audio and Video Processing

With its combination of precision, flexibility, and efficiency, the AD8336ACPZ-R7 from Analog Devices Inc. is a robust solution for system designers looking to enhance performance with reliable, high-quality signal amplification. Whether it's for critical medical diagnostics, high-speed data communications, or precise industrial measurements, this VGA delivers consistent, dependable results.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0448 $60.1344
6+ $18.7762 $112.6572
9+ $18.1418 $163.2762
12+ $16.8732 $202.4784
16+ $16.2389 $259.8224
20+ $15.6045 $312.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess