EN
  • EN
  • DE

AD834JN

Part No AD834JN
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER 4-QUADRANT 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD834
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39445-AD834JN
Ultra Librarian 3D Model Ultra Librarian AD834JN CAD Model

Description

AD834JN: A Versatile and Precise Four-Quadrant Multiplier

The AD834JN, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a high-performance analog multiplier that boasts exceptional accuracy and versatility. Designed to operate in all four quadrants, it is an integral component for a wide array of applications including modulation, demodulation, automatic gain control, and signal processing tasks in both audio and instrumentation domains.

This precision analog device is capable of multiplying, dividing, and squaring input signals, offering designers the flexibility to implement complex mathematical functions. The AD834JN is characterized by its high speed, with a bandwidth that extends up to 500 MHz, making it an ideal choice for high-frequency signal processing tasks. The device's low distortion and noise levels ensure clean and reliable performance in critical applications.

Key Features of the AD834JN:

  • Wide Bandwidth: The AD834JN features a wide bandwidth that reaches 500 MHz, enabling it to handle high-speed signals with ease.
  • High Linearity: It delivers excellent linearity, which is crucial for maintaining signal integrity in applications such as modulation and demodulation.
  • Low Noise: With its low noise performance, the AD834JN ensures that signal quality is preserved, making it suitable for precision applications.
  • Monolithic Design: The monolithic construction of the AD834JN provides consistent performance and reliability, along with the ease of integration into various circuit designs.
  • Single or Dual Supply Operation: It can operate on a single supply voltage or dual supplies, offering flexibility in different system architectures.

The AD834JN comes in a compact 8-lead PDIP package, allowing for efficient use of board space. Its robust design ensures stable operation over a wide temperature range, making it a dependable choice for both commercial and industrial applications.

Whether you're designing a frequency mixer, a voltage-controlled amplifier, or a complex analog signal processing circuit, the AD834JN from Analog Devices Inc. provides the performance and reliability needed to achieve outstanding results.

For more detailed specifications and application notes, engineers and designers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc. This will enable them to fully harness the capabilities of the AD834JN in their next high-performance electronic project.

You May Also Be Interested in

Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Fairchild/ON Semiconductor
ANALOG MULTIPLIER OR DIVIDER / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $6.2566
Analog Devices Inc.
DC TO 2.0 GHZ MULTIPLIER
Lowest to $21.2665
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Lowest to $55.4744
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $349.2538
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $16.8087
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $50.4238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0958 $96.1916
3+ $39.4633 $118.3899
5+ $38.2300 $191.1500
7+ $36.9967 $258.9769
9+ $35.7636 $321.8724
11+ $32.0639 $352.7029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess