EN
  • EN
  • DE

AD8350ARZ15-REEL7

Part No AD8350ARZ15-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP DIFF LOW-DISTORTION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 0Hz to 1GHz
P1dB -1.8dBm (0.7mW)
Gain 15dB
Noise Figure 5.9dB
RF Type CATV
Supply Voltage - Operating 5 V to 10 V
Operating Supply Current 28mA
Test Frequency 250MHz
Case / Package 8-SOIC
Win Source Part Number 008442-AD8350ARZ15-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8350ARZ15-REEL7 CAD Model

Description

Analog Devices Inc. AD8350ARZ15-REEL7 High-Performance Differential Amplifier

The AD8350ARZ15-REEL7 is a state-of-the-art differential amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of their extensive portfolio of amplifiers and comparators, tailored for a wide range of applications, including telecommunications, industrial, and high-speed data acquisition systems.

With a fixed gain of 15 dB, the AD8350ARZ15-REEL7 offers a robust solution for those in need of a reliable signal amplification with minimal setup requirements. It operates over a broad frequency range, making it an ideal choice for diverse applications that require a high level of precision and linearity.

Key features of the AD8350ARZ15-REEL7 include:

  • Frequency Range: The amplifier provides a wide bandwidth, ensuring optimal performance for high-frequency applications.
  • Output IP3: It boasts a high third-order intercept point, which is critical for maintaining signal integrity in complex systems with multiple signal paths.
  • Power Supply: The device operates on a single power supply, simplifying circuit design and power management.
  • Package: Housed in a compact RoHS-compliant SOIC package, it is suitable for space-constrained applications.
  • Supply Range: The amplifier supports a wide supply voltage range, accommodating various system requirements.

The AD8350ARZ15-REEL7 is also provided in a tape and reel packaging format (REEL7), which facilitates automated manufacturing processes and is ideal for high-volume production environments. This packaging ensures safe handling and easy integration into surface mount technology (SMT) assembly lines.

Analog Devices Inc. has a reputation for producing high-quality components that are rigorously tested for reliability and performance. The AD8350ARZ15-REEL7 is no exception, with its robust design ensuring consistent performance even in the most demanding applications. Whether you are designing a complex communication system or a precision instrumentation setup, this differential amplifier is a solid choice that will not disappoint.

For detailed technical specifications, application notes, and support resources, engineers and product designers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4608 $60.0688
26+ $4.4802 $116.4852
40+ $4.3405 $173.6200
55+ $4.2007 $231.0385
72+ $4.0610 $292.3920
96+ $3.6406 $349.4976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess