EN
  • EN
  • DE

AD8350ARZ20-REEL7

Part No AD8350ARZ20-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP DIFF LOW-DISTORTION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 0Hz to 1GHz
P1dB -2.6dBm (0.5mW)
Gain 20dB
Noise Figure 5.9dB
RF Type Cellular
Supply Voltage - Operating 5 V to 10 V
Operating Supply Current 28mA
Test Frequency 250MHz
Case / Package 8-SOIC
Win Source Part Number 1013458-AD8350ARZ20-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8350ARZ20-REEL7 CAD Model

Description

Product Overview: AD8350ARZ20-REEL7

The AD8350ARZ20-REEL7 from Analog Devices Inc. is a high-performance, differential amplifier designed to meet the rigorous demands of signal conditioning and amplification in a wide range of applications. This device is particularly suitable for telecommunications, base stations, ATE equipment, and high-speed communication systems where signal integrity and amplification are critical.

Key Features

  • Frequency Range: The AD8350ARZ20-REEL7 operates effectively over a broad frequency range, making it versatile for various high-frequency applications.
  • Gain: This amplifier provides a fixed gain of 20 dB, which is ideal for consistent signal amplification without the need for external gain control components.
  • Output IP3: With an excellent third-order intercept (IP3), the amplifier ensures low distortion and high linearity, which is crucial for maintaining signal integrity.
  • Single Supply Voltage: It operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Package: The AD8350ARZ20-REEL7 comes in a compact SOIC package, making it suitable for space-constrained applications.
  • Reel Packaging: Supplied in tape and reel packaging (REEL7), it is optimized for automated surface-mount assembly processes, aiding in high-volume production.

Applications

  • Wireless infrastructure (GSM, CDMA, WCDMA)
  • Cable infrastructure
  • IF and RF amplification
  • Active antenna systems
  • Direct conversion receivers
  • Automated test equipment (ATE)

The AD8350ARZ20-REEL7 is designed with reliability and performance in mind. Analog Devices Inc. is known for its quality components, and this amplifier is no exception. It delivers consistent performance, making it a trusted choice for engineers and designers looking for a robust amplification solution.

Whether you are working on a sophisticated communication system or a demanding industrial application, the AD8350ARZ20-REEL7 offers the quality, performance, and ease of integration needed to excel in today's dynamic electronic environment.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9372 $63.4976
18+ $6.5130 $117.2340
28+ $6.3086 $176.6408
38+ $6.1053 $232.0014
49+ $5.9021 $289.2029
66+ $5.2911 $349.2126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,520 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess