EN
  • EN
  • DE

AD8351ARM-REEL7

Part No AD8351ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC DIFF AMP RF/IF LD 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 0Hz to 2.2GHz
P1dB 13.5dBm
Gain 26dB
RF Type General Purpose
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 28mA to 32mA
Test Frequency 10MHz
Case / Package 10-MSOP
Win Source Part Number 128889-AD8351ARM-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8351ARM-REEL7 CAD Model

Description

Product Overview: AD8351ARM-REEL7

The AD8351ARM-REEL7 is a high-performance, gain block amplifier brought to you by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This product is designed to provide a precise, stable, and efficient amplification solution for a wide range of applications, including RF and IF signal chains, communication systems, and test equipment.

Key Features

  • Frequency Range: The AD8351ARM-REEL7 offers a broad frequency range, making it suitable for various applications across multiple industries.
  • Gain: With a fixed gain of 20 dB, this amplifier can boost signal levels while maintaining linearity and dynamic range.
  • Output Power: It delivers a high output power, ensuring that signals are transmitted effectively even in challenging environments.
  • Low Distortion: The device is engineered to have low distortion characteristics, which is critical for maintaining signal fidelity.
  • Single Power Supply: Operating on a single power supply voltage simplifies the power design for system integration.
  • Compact Package: Housed in a small, surface-mount package, the AD8351ARM-REEL7 is ideal for space-constrained applications.

Applications

The versatility of the AD8351ARM-REEL7 allows it to be used in a variety of applications, including:

  • Wireless infrastructure
  • CATV equipment
  • IF and RF applications
  • Active antenna systems
  • Data acquisition systems
  • General-purpose gain blocks

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8351ARM-REEL7 is no exception. It is produced using high-quality materials and rigorous manufacturing processes, ensuring that each unit meets the highest standards of performance and durability.

Packaging

The product is available in a reel package, denoted by the "-REEL7" suffix, which facilitates efficient handling and assembly during the manufacturing process, making it an excellent choice for high-volume production.

In summary, the AD8351ARM-REEL7 from Analog Devices Inc. is an exceptional gain block amplifier that offers robust performance, high reliability, and versatility for a multitude of electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7242 $61.4146
27+ $4.4195 $119.3265
41+ $4.2670 $174.9470
59+ $3.9623 $233.7757
76+ $3.8099 $289.5524
95+ $3.6576 $347.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess