EN
  • EN
  • DE

AD8351ARMZ

Part No AD8351ARMZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC DIFF AMP RF/IF LOWDIST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Frequency 0Hz to 2.2GHz
P1dB 13.5dBm
Gain 26dB
RF Type General Purpose
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 28mA to 32mA
Test Frequency 10MHz
Case / Package 10-MSOP
Win Source Part Number 143066-AD8351ARMZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8351ARMZ CAD Model

Description

Product Overview: AD8351ARMZ by Analog Devices Inc.

The AD8351ARMZ is a high-performance, gain block amplifier designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This amplifier is engineered to deliver exceptional linearity and noise performance, making it an ideal choice for a wide range of applications, including IF and RF amplification in wireless communication systems, broadband data applications, and general-purpose gain blocks.

Key Features

  • Frequency Range: The AD8351ARMZ operates over a broad frequency range, making it versatile for various applications.
  • Gain: It offers a fixed gain of 20 dB, which is stable over frequency, temperature, power supply variations, and from device to device.
  • Output IP3: The device boasts an outstanding third-order intercept point, which is a measure of linearity and is crucial for maintaining signal fidelity in communication systems.
  • Low Noise Figure: Its low noise figure ensures minimal added noise to the system, preserving signal quality.
  • Single-ended Input and Output: This feature simplifies the design by allowing for easy integration into various circuit topologies without the need for external baluns.

Applications

  • Wireless infrastructure (GSM, CDMA, W-CDMA, LTE)
  • Broadband wireless access (802.16 WiMAX, 802.11 WLAN)
  • Cable modem backhaul
  • Data acquisition systems
  • General-purpose RF and IF circuits

Product Specifications

The AD8351ARMZ is packaged in a compact MSOP-8 (Mini Small Outline Package) that offers a space-saving footprint while providing excellent thermal performance. It requires a single power supply ranging from 3.3 V to 5 V and is specified for operation from -40°C to +85°C, ensuring reliability across various environmental conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8351ARMZ is no exception. It is built with the highest standards, ensuring consistent performance and durability for long-term applications.

With its robust feature set and versatile applications, the AD8351ARMZ from Analog Devices Inc. is a top-tier solution for designers looking to enhance their systems with a high-quality, reliable gain block amplifier.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess