EN
  • EN
  • DE

AD8352ACPZ-R7

Part No AD8352ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF AMP Single 5.5V 16-Pin LFCSP EP T/R / IC OPAMP RF/IF DIFF 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type RF/IF Differential
Number of Circuits 1
Output Type Differential
Slew Rate 8000 V/μs
-3db Bandwidth 2.2GHz
Current - Input Bias 75nA
Operating Supply Current 37mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (3x3)
Win Source Part Number 008443-AD8352ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8352
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8352ACPZ-R7 CAD Model

Description

Product Overview: AD8352ACPZ-R7 by Analog Devices Inc.

The AD8352ACPZ-R7 is a state-of-the-art differential amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This particular model is a part of the renowned AD8352 series, which is well-suited for driving high-performance analog-to-digital converters (ADCs) and providing high levels of isolation between input and output signals.

Key Features

  • Wide Bandwidth: The AD8352ACPZ-R7 offers a wide bandwidth of 1.2 GHz, making it an excellent choice for high-speed signal processing applications.
  • High Linearity: It delivers exceptional linearity with a high third-order intercept (OIP3) of 46 dBm, which is critical for maintaining signal fidelity in complex systems.
  • Low Distortion: The device features low harmonic distortion, ensuring clean amplification of the input signal without introducing significant noise or artifacts.
  • Differential Outputs: The differential outputs provide improved noise immunity and are ideal for driving ADCs that require differential inputs.
  • Single-Ended to Differential Conversion: It is capable of converting single-ended input signals to differential outputs, which is beneficial for systems that require balanced signal paths.

Applications

  • High-speed data acquisition
  • Wireless infrastructure
  • IF and baseband signal processing
  • Communications systems
  • Test and measurement equipment

Product Specifications

The AD8352ACPZ-R7 is encapsulated in a compact LFCSP (Lead Frame Chip Scale Package) with 8 leads, denoted by the 'CPZ' in its name, and the 'R7' suffix indicates its packaging type, which is a 7" reel. This amplifier operates over a wide supply voltage range from 3.3V to 5V and is characterized for performance over the industrial temperature range of -40°C to +85°C.

With its robust design and high-end specifications, the AD8352ACPZ-R7 from Analog Devices Inc. is an ideal solution for designers who require a high-fidelity, high-speed differential amplifier for their advanced electronic systems.

For more detailed information, technical data sheets, and application notes, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8319 $68.4957
6+ $18.7339 $112.4034
9+ $18.1485 $163.3365
12+ $17.5630 $210.7560
15+ $16.9776 $254.6640
20+ $15.2213 $304.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess