EN
  • EN
  • DE

AD8361ART-REEL7

Part No AD8361ART-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC PWR DETECTOR 2.5GHZ SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Frequency 100MHz to 2.5GHz
RF Type Cellular, CDMA, W-CDMA
Input Range 0 to 700mV
Accuracy ±0.25dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 1.1mA
Case / Package SOT-23-6
Win Source Part Number 111518-AD8361ART-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8361ART-REEL7 CAD Model

Description

The AD8361ART-REEL7 by Analog Devices Inc. is a state-of-the-art TruPwr™ RF detector, meticulously designed to measure the power of radio frequency (RF) signals in communication systems. This device is particularly well-suited for applications that demand accurate and reliable power measurement, such as wireless infrastructure, power amplifier monitoring, and transmitter antenna power output control.

Key Features

  • Frequency Range: The AD8361ART-REEL7 operates over a broad frequency range from 2.5 GHz to 2.7 GHz, making it versatile for various RF applications.
  • Dynamic Range: It boasts an extensive dynamic range of 50 dB, ensuring precise power detection over a wide range of signal strengths.
  • Linear Output: The device provides a linear output voltage that is directly proportional to the RF input power in dBm, simplifying system design and integration.
  • Temperature Stability: Engineered for consistent performance, it offers excellent temperature stability, maintaining accuracy across diverse environmental conditions.
  • Single Supply Operation: It operates on a single 5 V supply, which minimizes power consumption and simplifies power supply design.
  • Package: The AD8361ART-REEL7 comes in a compact SOT-23 package, ideal for space-constrained applications.

Applications

  • Wireless base stations
  • RF power amplifier monitoring
  • Transmitter antenna power controls
  • ISM band transceiver systems
  • Portable wireless devices
  • General-purpose RF power detection

The AD8361ART-REEL7 is supplied in tape and reel packaging, designated by the "REEL" suffix in its part number, which facilitates efficient handling and placement during the manufacturing process. Analog Devices Inc. has a long-standing reputation for delivering high-quality components that lead the industry in performance and reliability, and the AD8361ART-REEL7 is no exception. By incorporating this RF detector into your design, you can expect a seamless and robust solution for your RF power measurement needs.

You May Also Be Interested in

Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess