EN
  • EN
  • DE

AD8363ACPZ-R7

Part No AD8363ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC DETECTOR RF/IF TRUPWR 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 50Hz to 6GHz
RF Type Cellular, GSM, CDMA, W-CDMA
Input Range -50dBm to 0dBm
Accuracy ±0.5dB
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 60mA
Case / Package 16-LFCSP-WQ (4x4)
Win Source Part Number 008449-AD8363ACPZ-R7
Family Name AD8363
Introduction Date February 12, 2008
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8363ACPZ-R7 CAD Model

Description

The AD8363ACPZ-R7 from Analog Devices Inc. is a state-of-the-art true RMS RF (radio frequency) detector that is designed to provide precision measurement of RF signals. It is a key component for systems that require accurate detection and measurement of signal power, irrespective of waveform, within the frequency range of 100 MHz to 6 GHz. This makes it an ideal choice for a wide array of applications, including cellular base stations, RF instrumentation, and wireless infrastructure.

The device comes in a compact LFCSP (lead frame chip scale package) that is optimized for space-constrained applications. The AD8363ACPZ-R7 operates on a single 5 V supply and features a 50 dB dynamic range, making it versatile for both high and low-power signal measurements.

One of the standout features of the AD8363ACPZ-R7 is its ability to accurately measure complex signals, including QAM (quadrature amplitude modulation) and OFDM (orthogonal frequency-division multiplexing), which are commonly used in modern communication systems. The true RMS detection ensures that the measured value is proportional to the power of the input signal, regardless of its waveform or modulation characteristics.

The device also boasts a temperature-stabilized, logarithmic output with a response time that is well-suited for both fast and slow varying signals. This makes it possible to accurately track the envelope of modulated signals or to perform average power measurements over a specified period.

For design engineers, the AD8363ACPZ-R7 offers a straightforward implementation with minimal external components required. Its exceptional accuracy, wide frequency range, and robust package make it a reliable and efficient choice for precise RF power measurement in a variety of demanding environments.

With its combination of performance, reliability, and ease of use, the AD8363ACPZ-R7 from Analog Devices Inc. represents a top-tier solution for any application where true RMS detection of RF signals is paramount.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess