EN
  • EN
  • DE

AD8380JSZ

Part No AD8380JSZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Display Drivers
Description IC DECDRIVER LCD 6CH-OUT 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Analog Devices Inc.
Series DecDriver™
Package Bag
Product Status Obsolete
Display Type LCD
Interface Parallel
Current - Supply 500 µA
Voltage - Supply 9V ~ 24V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number AD8380
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909918-AD8380JSZ
Ultra Librarian 3D Model Ultra Librarian AD8380JSZ CAD Model

Description

Analog Devices Inc. AD8380JSZ Product Overview

The AD8380JSZ from Analog Devices Inc. is a high-performance, fully differential amplifier designed to meet the rigorous requirements of modern precision signal processing applications. This component is part of Analog Devices' extensive range of industry-leading semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • Fully Differential Architecture: The AD8380JSZ offers a fully differential signal path which is ideal for driving high-performance analog-to-digital converters (ADCs) and for applications requiring low noise and high linearity.
  • High-Speed Performance: With its fast settling time and wide bandwidth, this amplifier is well-suited for high-speed data acquisition systems, telecommunications, and other dynamic signal processing tasks.
  • Low Distortion: The device provides exceptionally low harmonic distortion, making it perfect for precision applications such as medical imaging, instrumentation, and professional audio equipment.
  • Flexible Power Supply: It operates over a wide range of supply voltages, allowing for flexibility in various system designs and ensuring compatibility with a broad array of other components.
  • Robust Thermal Performance: Housed in a compact package, the AD8380JSZ is designed to maintain stability and performance over a wide temperature range, ensuring reliable operation in challenging environments.

Applications

The AD8380JSZ is versatile and can be used in multiple applications where precision signal amplification is critical. Some common use cases include:

  • Data Acquisition Systems
  • Professional Audio Equipment
  • Medical Imaging Devices
  • Telecommunications Infrastructure
  • Instrumentation and Test Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the AD8380JSZ is no exception. Each component is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust in the AD8380JSZ for their critical applications, knowing it comes backed by the support and expertise of Analog Devices.

With its combination of features, the AD8380JSZ stands out as a superior choice for designers looking to enhance the accuracy and fidelity of their signal processing chains. Its robust design and flexible operation make it a valuable addition to any high-performance electronic system.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2402 $60.4804
5+ $24.8117 $124.0585
8+ $24.0367 $192.2936
10+ $23.2617 $232.6170
13+ $22.4855 $292.3115
18+ $20.1605 $362.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess