EN
  • EN
  • DE
  • IT

AD8392AAREZ-RL

Part No AD8392AAREZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRVR ADSL/ADSL 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Protocol xDSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 5 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP-EP
Win Source Part Number 114074-AD8392AAREZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8392AAREZ-RL CAD Model

Description

AD8392AAREZ-RL: High-Performance, Dual Operational Amplifier

The AD8392AAREZ-RL from Analog Devices Inc. is a state-of-the-art, dual operational amplifier designed for a variety of applications requiring high performance and reliability. This component is particularly well-suited for professional audio equipment, active filters, and high-quality imaging systems, where low noise and distortion are critical.

The AD8392AAREZ-RL boasts a wide bandwidth and fast slew rate, which makes it an excellent choice for signal conditioning, data acquisition systems, and high-speed amplifiers in communication infrastructure. Its low distortion characteristics ensure that signals are amplified with high fidelity, preserving the integrity of the original signal.

Key features of the AD8392AAREZ-RL include:

  • Low Distortion: Ensures clean and precise signal amplification, critical for audio and instrumentation applications.
  • High Slew Rate: Provides rapid response to input signal changes, which is essential for high-speed signal processing.
  • Wide Bandwidth: Offers a broad frequency range to accommodate a variety of signals without compromising performance.
  • Dual Amplifier Design: Allows for compact circuit designs, saving space and reducing component count in complex systems.
  • Reliable Performance: Manufactured by Analog Devices, a leader in high-performance semiconductors, ensuring long-term reliability and consistency.

The AD8392AAREZ-RL operates over a wide supply voltage range, making it versatile for both single-supply and dual-supply operations. Its robust design ensures stable performance over a wide range of temperatures, which is crucial for demanding environments.

Available in a compact package, the AD8392AAREZ-RL is easy to integrate into existing designs, providing designers with a flexible and high-performance solution. Its reel packaging variant, denoted by the 'RL' suffix, indicates that this product is provided in tape and reel format, suitable for automated assembly processes, thereby streamlining manufacturing and reducing assembly costs.

Whether you're designing professional-grade audio equipment, precision instrumentation, or high-speed communication systems, the AD8392AAREZ-RL from Analog Devices Inc. offers the performance and quality that professionals demand.

You May Also Be Interested in

Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.7310
Qualcomm
Linear IC
Lowest to $2.6412
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $1.2526
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LIN 8-SOIC
Lowest to $0.9380
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 14SO / 1/1 Transceiver Half CANbus 14-SO
Lowest to $1.4631
NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER 24DHVQFN / Transceiver LINbus 24-DHVQFN (5.5x3.5)
Lowest to $6.3209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess