EN
  • EN
  • DE

AD8402ARU100-REEL

Part No AD8402ARU100-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TP 14TSSOP / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±30%
Temperature Coefficient (Typ) 500ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 200
Base Product Number AD8402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD8402ARU100-REEL-ADTR-ND,2156-AD8402ARU100-REEL,ANAANAAD8402ARU100-REEL
Standard Package 2,500
Win Source Part Number 1145902-AD8402ARU100-REEL
Ultra Librarian 3D Model Ultra Librarian AD8402ARU100-REEL CAD Model

Description

AD8402ARU100-REEL Digital Potentiometer by Analog Devices Inc.

The AD8402ARU100-REEL from Analog Devices Inc. is a state-of-the-art digital potentiometer that offers optimal performance for a wide range of applications. This compact and versatile component is designed to deliver precision and reliability in a small package, making it an ideal choice for space-constrained applications.

The AD8402ARU100-REEL is a dual-channel, 256-position, digitally-controlled variable resistor device. It operates on a single supply of 2.7V to 5.5V or a dual supply of ±2.7V, which allows for flexible integration into various circuit designs. Each channel of the potentiometer can be independently programmed through an SPI-compatible serial interface, which ensures easy adjustment and control of resistance settings.

This digital potentiometer features a resistance value of 100 kΩ with an end-to-end resistance tolerance of ±1%. The device provides an absolute accuracy of ±1 LSB with a nominal resistor temperature coefficient of 5 ppm/°C, ensuring stable performance across a wide temperature range. The AD8402ARU100-REEL is capable of handling continuous currents of up to 1 mA per terminal, making it suitable for low-power applications.

One of the significant advantages of the AD8402ARU100-REEL is its robust design. It is packaged in a compact 14-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for applications where board space is at a premium. The device is also available in a tape-and-reel format, which facilitates automated assembly processes and is convenient for high-volume production environments.

Applications for the AD8402ARU100-REEL include adjustable power supplies, LCD screen adjustment, audio control, and industrial automation systems. Its precision and digital control make it an excellent choice for implementing programmable filters, delays, and voltage dividers.

As part of Analog Devices Inc.'s commitment to quality, the AD8402ARU100-REEL is designed and manufactured to meet the highest industry standards. It is a reliable and durable solution for designers looking to add a digital potentiometer to their electronic designs.

Whether you're developing consumer electronics, automotive systems, or sophisticated industrial equipment, the AD8402ARU100-REEL offers the performance and flexibility to meet your design needs.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess