The BTB06-800BW is a 6A Triac from Inchange Semiconductor Company Limited, designed for AC switching applications.
Applications
- AC solid-state relays
- Light dimmers
- Motor speed control
- Heater control
Features
- High blocking voltage (800V)
- High surge current capability
- High static commutation
- RoHS compliant
Benefits
- Robust switching performance in AC circuits.
- Reliable operation in harsh environments due to high surge current capability.
- Suitable for inductive loads due to high static commutation.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
The BTB06-800BW has a repetitive peak off-state voltage (VDRM/VRRM) of 800V. The on-state RMS current (IT(RMS)) is 6A. The gate triggering current (IGT) is typically 10mA or 25mA depending on the quadrant. It is typically packaged in a TO-220AB package, suitable for heat sinking. It is designed to withstand high surge currents, making it suitable for applications with inductive loads. The holding current (IH) is a few milliamps.