EN
  • EN
  • DE

AD8402ARZ1

Part No AD8402ARZ1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 1k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance ±33%
Temperature Coefficient 700 ppm/°C
Resistance - Wiper (Ohms) 200
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number AD8402
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1138533-AD8402ARZ1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8402ARZ1 CAD Model

Description

AD8402ARZ1 Digital Potentiometer by Analog Devices Inc.

The AD8402ARZ1 is a high-performance digital potentiometer designed and manufactured by the industry-leading company, Analog Devices Inc. This digital potentiometer offers a robust solution for applications requiring precise resistance adjustments. The AD8402ARZ1 is part of the AD8400 series, which provides a compact, non-volatile solution for digitally-controlled resistance settings.

The device features a dual-channel, 256-position, and is available in a standard SOIC package with a 1kΩ resistance value. This makes it an excellent choice for various applications, including adjustable power supplies, LCD screen calibration, and audio signal conditioning. The AD8402ARZ1 is designed to operate within a wide voltage range of 2.7V to 5.5V, which allows for flexible integration into different system designs.

One of the key advantages of the AD8402ARZ1 is its user-friendly interface, which includes a 3-wire serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards. This ensures easy integration with most microcontrollers and digital systems. The device's non-volatile memory ensures that the resistance settings are maintained even when the power is turned off, providing stable performance and reducing the need for recalibration.

Additionally, the AD8402ARZ1 boasts excellent temperature stability and a wide operating temperature range from -40°C to +85°C. This ensures reliable operation even in extreme environmental conditions. The digital potentiometer also features a nominal temperature coefficient of 5 ppm/°C, guaranteeing precise resistance changes with temperature variations.

For designers and engineers looking for a reliable and accurate solution for digital resistance control, the AD8402ARZ1 from Analog Devices Inc. offers a perfect blend of performance, durability, and ease of use. Whether it's for industrial controls, consumer electronics, or automotive systems, the AD8402ARZ1 stands out as a versatile component that can meet the stringent requirements of modern electronic applications.

Key Features of the AD8402ARZ1:

  • Dual-channel, 256-position digital potentiometer
  • 1kΩ resistance value
  • Non-volatile memory
  • Wide operating voltage range (2.7V to 5.5V)
  • 3-wire serial interface compatible with multiple standards
  • Wide operating temperature range (-40°C to +85°C)
  • Low temperature coefficient (5 ppm/°C)

You May Also Be Interested in

Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1937 $58.7118
34+ $3.4410 $116.9940
52+ $3.3335 $173.3420
72+ $3.2259 $232.2648
93+ $3.1184 $290.0112
124+ $2.7958 $346.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess