EN
  • EN
  • DE

AD8418ABRMZ-RL

Part No AD8418ABRMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Amplifier 1 Circuit
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD8418
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8418ABRMZ-RL-ND, AD8418ABRMZ-RLTR, AD8418ABRMZ-RLCT, AD8418ABRMZ-RLDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845263-AD8418ABRMZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8418ABRMZ-RL CAD Model

Description

AD8418ABRMZ-RL: Current Sense Amplifier by Analog Devices Inc.

The AD8418ABRMZ-RL is a high-performance, current sense amplifier from Analog Devices Inc., designed to offer precision measurement for both AC and DC currents. This device is a part of ADI's renowned portfolio of precision amplifiers, engineered to provide accurate current monitoring in a wide array of applications, including motor control, power management, and battery monitoring systems.

Key Features

  • Wide Supply Range: The AD8418ABRMZ-RL operates on a supply voltage range from 4.5 V to 5.5 V, making it versatile for various power supply designs.
  • High Accuracy: It boasts a precision over temperature with a maximum offset voltage of only 250 µV, ensuring high accuracy in current measurements.
  • High Bandwidth: With a bandwidth of 1 MHz, the device is capable of tracking rapid current changes, suitable for high-speed applications.
  • Low Power Consumption: The current sense amplifier is optimized for power efficiency, with a quiescent current of just 1.4 mA, ideal for battery-powered applications.
  • Robust Design: It features a wide common-mode voltage range from –2 V to +70 V, which allows for the device to be used in systems with high transient voltages without damage.

Applications

The AD8418ABRMZ-RL is ideal for a variety of applications where precise current measurement is critical. It is widely used in:

  • Automotive battery management systems
  • Power supply monitoring
  • Overcurrent protection circuits
  • Portable instrumentation
  • Motor control feedback loops

Package and Reliability

The device comes in a compact MSOP-8 package, marked with the RL suffix to denote its tape and reel packaging option, which facilitates automated assembly processes. The AD8418ABRMZ-RL is also characterized for the extended industrial temperature range of –40°C to +125°C, ensuring reliable performance in harsh operating conditions.

Overall, the AD8418ABRMZ-RL from Analog Devices Inc. represents a blend of precision, efficiency, and durability, making it a top choice for engineers and designers looking to implement reliable current sensing in their electronic designs.

You May Also Be Interested in

ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4647 $54.6470
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2542 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess