EN
  • EN
  • DE

AD841JNZ

Part No AD841JNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 40MHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 300 V/μs
GBP - Gain Bandwidth Product 40MHz
Current - Input Bias 3.5μA
Voltage - Input Offset 800μV
Operating Supply Current 11mA
Output Current per Channel 50mA
Dual Supply Voltage (±) ±5 V ~ 18 V
Operating Temperature Range 0°C ~ 75°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 767612-AD841JNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD841
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD841JNZ CAD Model

Description

Product Overview: AD841JNZ by Analog Devices Inc.

The AD841JNZ is a high-performance, wide bandwidth operational amplifier from the renowned manufacturer Analog Devices Inc. This precision analog component is designed to cater to a broad spectrum of applications, ranging from audio and video equipment to instrumentation and control systems. With its exceptional features, the AD841JNZ stands out as a versatile solution for designers seeking to enhance system performance and reliability.

Key Features and Benefits

  • Wide Bandwidth: The AD841JNZ boasts a wide bandwidth of 34 MHz when operating at a gain of +1, making it ideal for high-speed signal processing applications.
  • High Slew Rate: With a slew rate of 250 V/µs, this operational amplifier ensures rapid response to input signal changes, which is crucial for maintaining signal fidelity in fast-changing environments.
  • Low Distortion: The device exhibits low harmonic distortion, making it suitable for high-fidelity audio applications and precision data acquisition systems where signal integrity is paramount.
  • Single-Supply Operation: The AD841JNZ can operate from a single supply voltage ranging from +5 V to +36 V or dual supplies of ±2.5 V to ±18 V, offering flexibility in various circuit configurations.
  • High Output Current: This op-amp can deliver a continuous output current of up to 50 mA, allowing it to drive a wide range of loads.
  • Thermal Overload Protection: The built-in thermal overload protection ensures the device operates within safe temperature ranges, enhancing its durability and lifespan.

Applications

  • Professional Audio Equipment
  • Video Switchers and Routers
  • Active Filters
  • Test Equipment
  • Data Acquisition Systems
  • Telecommunications

The AD841JNZ is housed in an 8-lead PDIP (Plastic Dual In-line Package), making it easy to integrate into a wide variety of circuit boards. Its robust design and comprehensive set of features make it a go-to choice for engineers and designers who demand high performance and reliability. When your project requires an op-amp that delivers both speed and precision, the AD841JNZ from Analog Devices Inc. is an excellent choice.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess