EN
  • EN
  • DE

AD841SE

Part No AD841SE
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, Unity-Gain Stable, Fast Settling Op Amp | IC OPAMP GP 1 CIRCUIT 20LCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 300V/μs
Gain Bandwidth Product 40MHz
Current - Input Bias 3.5μA
Voltage - Input Offset 500μV
Supply Current 11mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-CLCC
Supplier Device Package 20-LCC (8.89x8.89)
Family Part Number AD841
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138558-AD841SE
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD841SE CAD Model

Description

The AD841SE from Analog Devices Inc. is a high-performance, wideband operational amplifier designed for demanding applications requiring fast and accurate signal processing. This operational amplifier is a member of Analog Devices' precision op-amp family, which is renowned for its reliability and robust performance.

Key Features:

  • High Speed: The AD841SE offers a slew rate of 250 V/µs, making it an excellent choice for applications requiring rapid signal changes.
  • Wide Bandwidth: With a gain bandwidth product of 60 MHz, this op-amp can handle a wide range of frequencies, ensuring accurate signal processing in high-speed systems.
  • Low Distortion: The device is designed to minimize distortion, making it suitable for high-fidelity audio applications and precision instrumentation.
  • Settling Time: It boasts a fast settling time, which is essential for applications such as data acquisition systems and digital-to-analog converters.
  • Output Drive Capability: Capable of delivering high output current, the AD841SE can drive capacitive loads effectively, which is critical for driving cables or large capacitive inputs.
  • Stable with Capacitive Loads: Stability is maintained even when driving capacitive loads, a feature that enhances the op-amp's versatility in various circuit configurations.

Applications:

The AD841SE is well-suited for a range of applications, including:

  • High-speed integrators
  • Fast D/A converters
  • Video and RF amplification
  • High-quality audio processing
  • Active filters
  • High-speed data acquisition systems

Technical Specifications:

Parameter Value
Slew Rate 250 V/µs
Gain Bandwidth Product 60 MHz
Output Current High
Supply Voltage ±5 V to ±15 V
Package TO-99

For engineers and designers looking for a reliable and high-speed operational amplifier, the AD841SE from Analog Devices Inc. offers a compelling mix of speed, precision, and versatility to meet the most challenging of application requirements.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess