EN
  • EN
  • DE

AD8421BRZ-RL

Part No AD8421BRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC / 3 nV/√Hz, Low Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 35V/μs
-3db Bandwidth 10MHz
Current - Input Bias 100pA
Voltage - Input Offset 25μV
Current - Supply 2mA
Current - Output / Channel 65mA
Voltage - Supply, Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series AD8421
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805941-AD8421BRZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8421BRZ-RL CAD Model

Description

AD8421BRZ-RL Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8421BRZ-RL is a high-performance, low power, precision instrumentation amplifier from Analog Devices Inc., designed to meet the stringent requirements of medical, industrial, and instrumentation applications. With its exceptional accuracy and versatility, this amplifier is an ideal choice for applications requiring high gain, low noise, and excellent linearity.

Key Features:

  • Low Noise Performance: The AD8421BRZ-RL boasts a low noise density of 1 nV/√Hz at 1 kHz, making it suitable for applications that demand a high signal-to-noise ratio.
  • High Gain Accuracy: With a gain accuracy of ±0.02% and gain drift of just 5 ppm/°C, this amplifier ensures precise signal amplification over a wide temperature range.
  • Wide Gain Range: It offers a wide gain range, which can be set from 1 to 10,000 with external resistors, providing flexibility in various application configurations.
  • Low Power Consumption: The AD8421BRZ-RL is optimized for low power operation, consuming only 750 µA of supply current, which is beneficial for portable and battery-powered devices.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 130 dB (G = 1), the amplifier rejects common-mode signals effectively, ensuring accuracy in environments with high interference.

Applications:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls and sensors
  • Data acquisition systems
  • Strain gauge amplifiers
  • Transducer interfaces

The AD8421BRZ-RL is offered in a compact SOIC package, making it easy to integrate into space-constrained designs. It operates over a wide supply voltage range from ±2.3 V to ±18 V, allowing for flexible usage across various power environments. Additionally, its robust design includes protection against overvoltage effects up to 40 V beyond the supply rails, safeguarding the device in unpredictable conditions.

With its combination of precision, low power, and high integration, the AD8421BRZ-RL from Analog Devices Inc. is a reliable and efficient solution for demanding signal processing tasks where accuracy and stability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3520 $61.7600
10+ $10.1350 $101.3500
16+ $9.8183 $157.0928
22+ $9.5015 $209.0330
28+ $9.1848 $257.1744
37+ $8.2347 $304.6839
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess