EN
  • EN
  • DE

AD8421BRZ

Part No AD8421BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 3 nV/√Hz, Low Power | IC INST AMP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 35V/μs
-3db Bandwidth 10MHz
Current - Input Bias 100pA
Voltage - Input Offset 25μV
Supply Current 2mA
Current - Output / Channel 65mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8421
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138563-AD8421BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8421BRZ CAD Model

Description

AD8421BRZ Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8421BRZ is a high-performance, low input bias current instrumentation amplifier designed with precision and ease of use in mind. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this amplifier is ideal for a wide range of applications, including medical instrumentation, strain gauges, and precision data acquisition systems.

With its impressive set of features, the AD8421BRZ stands out for its high accuracy and low noise performance. It offers a gain bandwidth product of 10 MHz and a slew rate of 20 V/μs, ensuring that signals are amplified without significant distortion or delay. The input bias current is exceptionally low, typically 250 pA at room temperature, which makes it suitable for applications that require a high degree of precision and minimal signal perturbation.

Another notable feature of the AD8421BRZ is its wide supply voltage range, operating from ±2.3 V to ±18 V dual supply, which provides the user with flexibility in various system designs. Additionally, it has a high common-mode rejection ratio (CMRR) of 130 dB (G = 1), which allows for accurate measurements in the presence of unwanted common-mode signals.

The AD8421BRZ also boasts a robust design with EMI filtering capabilities that reduce the effects of electromagnetic interference, thus preserving signal fidelity in noisy environments. The device is packaged in an 8-lead SOIC (Small Outline Integrated Circuit), which is compact and suitable for space-constrained applications.

For ease of use, the AD8421BRZ features a user-friendly pin configuration that allows for straightforward implementation into various circuit designs. The gain can be set from 1 to 10,000 using a single external resistor, providing designers with the flexibility to tailor the amplifier's performance to their specific needs.

In summary, the AD8421BRZ from Analog Devices Inc. is an exemplary choice for engineers and designers looking for a high-precision, low-noise instrumentation amplifier that can operate in a wide range of conditions while providing ease of use and excellent performance.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6864 $53.4320
10+ $10.0101 $100.1010
16+ $9.6719 $154.7504
23+ $8.9956 $206.8988
29+ $8.6574 $251.0646
37+ $8.3192 $307.8104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess