EN
  • EN
  • DE

AD8432ACPZ-RL

Part No AD8432ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual-Channel Ultralow Noise Amplifier with Selectable Gain and Input Impedance | IC OPAMP VFB 2 CIRCUIT 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Differential
Slew Rate 295V/μs
-3db Bandwidth 200MHz
Voltage - Input Offset 1mV
Supply Current 24mA
Current - Output / Channel 77mA
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Family Part Number AD8432
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1138577-AD8432ACPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8432ACPZ-RL CAD Model

Description

Product Overview: AD8432ACPZ-RL by Analog Devices Inc.

The AD8432ACPZ-RL is a high-performance, low-noise amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in the field of high-precision analog and mixed-signal processing components. This device is specifically engineered to deliver exceptional signal amplification with minimal distortion, making it an ideal choice for demanding applications that require accurate and clean signal processing.

The AD8432ACPZ-RL comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and suitable for high-density circuit designs. With its robust design, this amplifier is well-suited for a variety of applications, including but not limited to wireless infrastructure, medical imaging systems, professional audio equipment, and instrumentation.

Key Features:

  • Low Noise Performance: The device boasts an excellent noise figure, which ensures that the signal integrity is maintained even under low signal conditions.
  • Wide Bandwidth: It offers a broad frequency response, making it versatile for use in a range of applications that require different bandwidths.
  • High Linearity: The AD8432ACPZ-RL provides high linearity, which is crucial for maintaining the fidelity of the amplified signal, especially in communication systems.
  • Power Efficiency: Despite its high performance, the amplifier is designed to operate with low power consumption, which is beneficial for portable and battery-powered devices.
  • Temperature Range: This device can operate over a wide temperature range, ensuring reliability and consistent performance in varying environmental conditions.

Applications:

  • Wireless Communication Infrastructure
  • Medical Imaging Systems
  • Audio Equipment
  • Test and Measurement Instruments
  • Industrial Control Systems

The AD8432ACPZ-RL is a testament to Analog Devices Inc.'s dedication to providing high-quality, reliable components that push the boundaries of signal processing technology. Its combination of low noise, high bandwidth, and power efficiency makes it an exceptional choice for designers and engineers looking to enhance the performance of their systems.

For detailed technical specifications, application notes, and support resources, customers should refer to the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4235 $51.3880
19+ $5.2706 $100.1414
30+ $5.1059 $153.1770
41+ $4.9412 $202.5892
53+ $4.7765 $253.1545
71+ $4.2824 $304.0504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess