EN
  • EN
  • DE

AD844SQ/883B

Part No AD844SQ/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CF 60MHZ 80MA 8CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series Military, MIL-STD-883B
Package Tube
Product Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 2000V/µs
-3db Bandwidth 60 MHz
Current - Input Bias 200 pA
Voltage - Input Offset 50 µV
Current - Supply 6.5mA
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number AD844
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 39589-AD844SQ/883B
Ultra Librarian 3D Model Ultra Librarian AD844SQ/883B CAD Model

Description

Analog Devices Inc. AD844SQ/883B High-Speed Operational Amplifier

The AD844SQ/883B is a high-performance, monolithic operational amplifier brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This op-amp is a member of the Analog Devices' prestigious product line and is designed to cater to a wide array of applications requiring high speed, low distortion, and exceptional signal fidelity.

Constructed with Analog Devices' proprietary X-AMP® technology, the AD844SQ/883B boasts a high slew rate and a wide bandwidth, making it an ideal choice for video and RF signal processing, high-speed filters, and fast operational amplifier circuits. The device operates over a wide power supply range, accommodating various design requirements without compromising performance.

Key features of the AD844SQ/883B include:

  • High Slew Rate: The device provides a rapid response to changes in input signals, ensuring minimal lag in high-speed applications.
  • Wide Bandwidth: With its broad frequency response, this operational amplifier can handle a wide spectrum of signals, making it versatile for both audio and high-frequency applications.
  • Low Distortion: Precision engineering results in low harmonic distortion, preserving signal integrity and quality.
  • Military-Grade Quality: The suffix '/883B' indicates that this component meets the stringent requirements of military standards, offering robust performance in harsh environments.

Applications that can benefit from the AD844SQ/883B's performance include:

  • Professional Audio Equipment
  • High-Speed Integrators
  • Active Filters
  • Fast Amplifiers for Signal Conditioning
  • Video Processing Circuits
  • Analog-to-Digital Driver Amplifiers

The AD844SQ/883B comes in a hermetically sealed package, ensuring long-term reliability and stability in operation. Its pin configuration is compatible with standard dual op-amp footprints, allowing for easy integration into existing designs or new projects.

With its combination of speed, precision, and ruggedness, the AD844SQ/883B from Analog Devices Inc. stands out as a high-quality component for designers who require the utmost in operational amplifier performance.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.2600 $73.2600
2+ $70.7850 $141.5700
3+ $65.8350 $197.5050
4+ $63.3600 $253.4400
5+ $60.8850 $304.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess