EN
  • EN
  • DE

AD846BN

Part No AD846BN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 450 V/us, Precision, Current-Feedback Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138600-AD846BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD846BN CAD Model

Description

The AD846BN is a high-performance operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of professional video and audio systems, as well as high-speed data acquisition and processing applications. With its superior speed and low distortion characteristics, the AD846BN is an ideal choice for applications where fidelity and bandwidth are critical.

Key Features

  • High Speed: The AD846BN boasts a slew rate of 2000 V/µs, ensuring rapid response to signal changes and making it suitable for high-speed amplifiers, buffers, and data acquisition systems.
  • Wide Bandwidth: With a gain bandwidth product of 120 MHz at a gain of +1, this operational amplifier can handle a wide range of frequencies, making it versatile for various applications.
  • Low Distortion: The harmonic distortion is extremely low, which is particularly important for high-fidelity audio applications and precision analog processing.
  • High Output Current: Capable of delivering a continuous output current of up to 50 mA, the AD846BN can drive a variety of loads efficiently.
  • Dual Supply Operation: It operates from dual supplies of ±5 V to ±18 V, providing flexibility in system design.
  • Precision: The device offers excellent static performance with a low offset voltage and low input bias current, ensuring accurate signal amplification.

Applications

The AD846BN is suitable for a wide range of applications, including:

  • Professional video equipment
  • High-fidelity audio processing
  • Active filters and signal conditioning
  • High-speed integrators
  • Fast D/A and A/D converters
  • Pulse and RF amplifiers

Product Specifications

Parameter Value
Slew Rate 2000 V/µs
Gain Bandwidth Product 120 MHz
Output Current 50 mA
Supply Voltage ±5 V to ±18 V
Package 8-Pin PDIP

The AD846BN from Analog Devices Inc. is a robust operational amplifier that brings together speed, precision, and low distortion, making it an excellent choice for demanding applications where performance cannot be compromised.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess