EN
  • EN
  • DE

AD8476BRMZ-R7

Part No AD8476BRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF AMP Single R-R O/P ±9V/18V 8-Pin MSOP T/R / Low Power, Unity Gain, Fully | IC OPAMP DIFF 1 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Differential
Output Type Differential, Rail-to-Rail
Slew Rate 10V/μs
-3db Bandwidth 5MHz
Supply Current 330μA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 3V ~ 18V, ±1.5V ~ 9V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8476
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138608-AD8476BRMZ-R7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8476
Introduction Date September 26, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8476BRMZ-R7 CAD Model

Description

Product Overview: AD8476BRMZ-R7

The AD8476BRMZ-R7 is a precision, low power, fully differential amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This product offers engineers and designers a compact and efficient solution for a wide range of applications requiring precise signal conditioning, such as data acquisition systems, medical instrumentation, and industrial process controls.

Key Features

  • Fully Differential Amplifier: The AD8476BRMZ-R7 provides a fully differential output from a single-ended input, which is essential for driving high-performance analog-to-digital converters (ADCs) with improved signal integrity and noise immunity.
  • Fixed Gains of 1 and 0.1: It comes with selectable gain options, allowing users to choose between unity gain or a gain of 0.1 without the need for external resistors, simplifying design and reducing component count.
  • Low Power Consumption: With a low operating current of just 400 µA, this device is an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Range: The AD8476BRMZ-R7 operates over a wide single supply range of 4.5 V to 16.5 V, or dual supplies of ±2.25 V to ±8.25 V, providing flexibility in various system designs.
  • Excellent DC Performance: It features a low offset voltage and offset voltage drift, ensuring high precision in DC measurements and stability over temperature variations.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, making it suitable for driving ADCs with various input voltage ranges.

Applications

  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Controls
  • Instrumentation Amplifiers
  • Automatic Test Equipment

Product Packaging and Quality

The AD8476BRMZ-R7 is available in a compact MSOP-8 (Micro Small Outline Package) that is RoHS compliant and designed for surface-mount technology (SMT), ensuring ease of integration into PCB designs. Analog Devices Inc. is committed to providing high-quality and reliable components, and this product is no exception, meeting stringent industry standards for performance and durability.

With its exceptional balance of precision, power efficiency, and versatility, the AD8476BRMZ-R7 stands out as a superior choice for professionals seeking to enhance their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4158 $52.0790
11+ $9.7565 $107.3215
16+ $9.4269 $150.8304
23+ $8.7677 $201.6571
30+ $8.4381 $253.1430
37+ $8.1085 $300.0145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess