EN
  • EN
  • DE

AD8510ARZ-REEL

Part No AD8510ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type J-FET
Slew Rate 20V/μs
Gain Bandwidth Product 8MHz
Current - Input Bias 25pA
Voltage - Input Offset 100μV
Supply Current 2.2mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8510
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 722056-AD8510ARZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8510ARZ-REEL CAD Model

Description

Product Overview: AD8510ARZ-REEL

The AD8510ARZ-REEL is a precision JFET input operational amplifier from Analog Devices Inc., designed to offer a perfect blend of low noise and low input bias currents. This product is part of a series that delivers high performance and is suitable for a wide range of applications, including professional audio equipment, medical instrumentation, and precision filters.

Key Features

  • Precision Performance: The AD8510ARZ-REEL boasts a high precision profile with its JFET input stage, ensuring minimal input bias and offset currents. This makes it ideal for high-impedance sensor amplification and precision integrators.
  • Low Noise: With a low noise figure, this operational amplifier provides a clean signal amplification, crucial for audio applications and sensitive measurement equipment.
  • Wide Bandwidth: The device features a wide bandwidth, enhancing its capability to handle a broad range of frequencies, which is beneficial for high-speed signal processing.
  • Stable Over Temperature: The AD8510ARZ-REEL maintains its performance across a wide temperature range, ensuring reliability in varying environmental conditions.
  • Single Supply Operation: It can operate from a single supply, adding to its versatility in different circuit configurations and simplifying power supply design.

Applications

  • Professional Audio Equipment
  • Medical Instrumentation
  • Precision Filters
  • Data Acquisition Systems
  • Instrumentation Amplifiers

Packaging and Availability

The AD8510ARZ-REEL comes in a compact surface-mount package and is available on a reel, facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures that this product meets the highest quality standards and is suitable for industrial-grade applications.

Conclusion

The AD8510ARZ-REEL from Analog Devices Inc. stands out as a high-precision operational amplifier, combining low noise performance with the robustness required for demanding applications. Its JFET input stage and wide bandwidth make it an excellent choice for designers looking to enhance the accuracy and fidelity of their systems. Whether used in professional audio, medical equipment, or precision measurement devices, the AD8510ARZ-REEL is engineered to deliver superior performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7176 $52.0464
29+ $3.4824 $100.9896
45+ $3.3647 $151.4115
64+ $3.1294 $200.2816
84+ $3.0118 $252.9912
104+ $2.8941 $300.9864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess