EN
  • EN
  • DE

AD8511ARUZ-REEL

Part No AD8511ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Display Drivers
Description IC MUX LCD DVR 11CH 3.3V 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 64 grey scale
Operating Supply Current 10mA
Supply Voltage - Operating 3.3 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 008477-AD8511ARUZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8511ARUZ-REEL CAD Model

Description

The AD8511ARUZ-REEL from Analog Devices Inc. is a high-performance, precision operational amplifier that offers a perfect blend of features for a wide range of applications. This op-amp comes in a reliable surface-mount package, specifically in a tape and reel format, which is ideal for automated assembly processes.

Key Features:

  • Low Offset Voltage: The device boasts a low input offset voltage, which ensures high accuracy in signal amplification, making it suitable for precision instrumentation.
  • Wide Supply Range: It operates on a wide supply voltage range, accommodating various application requirements from single or dual supplies.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively, making it versatile for buffering applications.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wider dynamic range, maximizing the utilization of the supply voltage.
  • Low Noise: With its low noise performance, the AD8511ARUZ-REEL is suitable for audio and other sensitive applications where signal integrity is paramount.
  • High Speed: Fast settling time and high slew rate make it an excellent choice for high-speed data acquisition systems and filters.
  • Extended Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring reliability in harsh environments.

Applications:

The versatility of the AD8511ARUZ-REEL makes it suitable for a multitude of applications, including:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Active Filters
  • Audio Electronics
  • Process Control
  • Medical Devices
  • Industrial Automation Systems

As part of Analog Devices Inc.'s commitment to high-quality and performance, the AD8511ARUZ-REEL operational amplifier is a reliable choice for professionals seeking precision, durability, and flexibility. Whether for designing state-of-the-art audio equipment or for integrating into industrial control systems, this op-amp stands out as a component that engineers can trust to perform consistently under a broad range of conditions.

You May Also Be Interested in

ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4923 $58.4307
22+ $5.3269 $117.1918
34+ $5.1605 $175.4570
47+ $4.9942 $234.7274
60+ $4.8279 $289.6740
81+ $4.3289 $350.6409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess