EN
  • EN
  • DE

74LVC273DB,118

Part No 74LVC273DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74LVC
Packaging Reel package
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 230MHz
Max Propagation Delay @ V, Max CL 8.2ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Current - Quiescent 10μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 765727-74LVC273DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC273DB,118 CAD Model

Description

The Nexperia USA Inc. 74LVC273DB,118 is a D-Type flip flop IC with a master reset function.

  • Output Type: Non-Inverted
  • Current Output: 24mA (High/Low)
  • Package: 20-SSOP (0.209", 5.30mm Width)
  • Mounting Type: SMD
  • Operating Supply Voltage: 1.65 V ~ 3.6 V
  • Operating Temperature: -40°C ~ 125°C (TA)
  • Propagation Delay: 8.2ns @ 3.3V, 50pF
  • Quiescent Current: 10μA
  • Input Capacitance: 5pF
  • Series: 74LVC
  • Clock Frequency: 230MHz
  • Supply and Demand Status: Limited

You May Also Be Interested in

ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,282 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess