EN
  • EN
  • DE

AD8512ARM-R2

Part No AD8512ARM-R2
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138630-AD8512ARM-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8512ARM-R2 CAD Model

Description

AD8512ARM-R2: Precision Low Noise Operational Amplifier

The AD8512ARM-R2 is a high-performance operational amplifier from Analog Devices Inc., designed to deliver precision, low noise, and high output current drive with minimal power consumption. This operational amplifier is an ideal choice for a wide range of applications, including medical instruments, audio equipment, and industrial process controls, where accuracy and signal integrity are paramount.

Key Features:

  • Low Noise Performance: The AD8512ARM-R2 boasts an exceptionally low noise density, making it suitable for applications that require a clean and precise signal amplification.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads with ease, ensuring stable performance in a variety of conditions.
  • Low Input Bias Current: The device features a very low input bias current, reducing errors in applications with high source impedance.
  • Wide Supply Voltage Range: Operating with a supply voltage range from 2.7V to 6V, the AD8512ARM-R2 is versatile for both single-supply and dual-supply operations.
  • Low Total Harmonic Distortion (THD): With its low THD, the amplifier is well-suited for audio applications and other signal processing tasks where maintaining signal fidelity is critical.
  • Rail-to-Rail Output: The rail-to-rail output stage maximizes dynamic range when operating at low supply voltages.

Applications:

  • Audio Processing
  • Active Filters
  • Photodiode Amplification
  • Medical Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls

The AD8512ARM-R2 comes in a compact MSOP (Mini Small Outline Package) form factor, which is highly suitable for space-constrained designs. Its robust design ensures reliable operation over a wide temperature range, making it an excellent choice for both commercial and industrial applications. With its combination of low noise, high precision, and low power consumption, the AD8512ARM-R2 from Analog Devices Inc. is a versatile component that can enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

Samsung
Lowest to $6.5223
Mini-Circuits
RF Transformer
Lowest to $5.7750
IDT, Integrated Device Technology Inc
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Infineon Technologies
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess