EN
  • EN
  • DE

AD8519AR

Part No AD8519AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP R-R 8MHZ 25MA 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.9V/µs
Gain Bandwidth Product 8 MHz
Current - Input Bias 300 nA
Voltage - Input Offset 600 µV
Current - Supply 600µA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8519
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555947-AD8519AR
Ultra Librarian 3D Model Ultra Librarian AD8519AR CAD Model

Description

Overview of AD8519AR by Analog Devices Inc.

The AD8519AR is a high-performance, single-supply operational amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This op-amp offers a unique blend of low power consumption and high precision, making it an excellent choice for a wide range of applications including sensor interfacing, portable equipment, and active filters.

Key Features

  • Single-Supply Operation: The AD8519AR operates from a single power supply ranging from +2.7V to +6V, facilitating its integration into battery-powered and portable devices without the need for dual supplies.
  • Low Power Consumption: With a quiescent current of just 750 µA per amplifier, this device is optimized for power-sensitive applications.
  • High Output Drive Capability: Despite its low power consumption, the AD8519AR can drive loads as low as 600 ohms, making it versatile for various signal conditioning tasks.
  • Wide Bandwidth and Fast Settling Time: It features a bandwidth of 5 MHz and a fast settling time, ensuring accurate signal amplification with minimal delay.
  • Rail-to-Rail Output: The output stage of the AD8519AR is capable of swinging close to the supply rails, maximizing dynamic range in single-supply applications.
  • Excellent DC Performance: The device boasts a low input offset voltage and low input bias current, which contribute to its high DC precision.

Applications

  • Portable and battery-powered devices
  • Photodiode amplification
  • Data acquisition systems
  • Active filters and buffers
  • Medical instrumentation
  • Audio equipment

The AD8519AR is available in a compact SOIC package, making it suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, which is a hallmark of Analog Devices Inc.'s commitment to quality. Whether you are designing a sophisticated medical device or a simple audio amplifier, the AD8519AR offers a perfect balance of power efficiency and precision to meet your operational amplifier needs.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7251 $52.1514
33+ $3.0565 $100.8645
51+ $2.9610 $151.0110
70+ $2.8655 $200.5850
91+ $2.7700 $252.0700
121+ $2.4834 $300.4914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess