EN
  • EN
  • DE

AD8531AKSZ

Part No AD8531AKSZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Op Amp Single GP R-R I/O 6V Automotive 5-Pin SC-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SC70-5
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751728-AD8531AKSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8531
Introduction Date March 01, 1996
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD8531AKSZ CAD Model

Description

AD8531AKSZ - Precision Amplifier by Analog Devices Inc.

The AD8531AKSZ is a high-performance, low-cost amplifier from Analog Devices Inc., designed to cater to a wide array of applications requiring precision signal conditioning. This amplifier is part of the renowned AD853x family, which is well-known for its excellent performance in terms of speed and accuracy.

With its single-supply operation and rail-to-rail output, the AD8531AKSZ provides a wide dynamic range, making it an ideal choice for battery-powered applications and systems where power efficiency is crucial. Its ability to operate from a single 2.7V to 6V supply, or dual ±1.35V to ±3V supplies, gives it the versatility needed for various electronic designs.

The AD8531AKSZ comes in a compact SC-70 package, which is highly beneficial for space-constrained applications. Despite its small size, it doesn't compromise on performance, offering a high output drive capability and a low input bias current. This makes it suitable for driving capacitive loads and interfacing with analog-to-digital converters (ADCs).

Key features of the AD8531AKSZ include:

  • Low input offset voltage
  • High output current drive
  • Wide bandwidth and fast slew rate
  • Low power consumption
  • Excellent temperature stability
  • Low noise performance

Applications for the AD8531AKSZ are diverse, ranging from sensor signal conditioning, portable medical devices, and battery-powered instruments to active filters, audio electronics, and data acquisition systems. Its ability to deliver high-fidelity signal amplification makes it a reliable component in precision analog circuits.

Analog Devices Inc. provides extensive technical support for the AD8531AKSZ, including detailed datasheets, application notes, and design resources to assist engineers in integrating this amplifier into their designs seamlessly. With its combination of performance, versatility, and support, the AD8531AKSZ stands out as a preferred choice for professionals seeking a high-quality amplifier solution.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8643 $51.8580
145+ $0.7092 $102.8340
220+ $0.6871 $151.1620
305+ $0.6649 $202.7945
390+ $0.6427 $250.6530
525+ $0.5762 $302.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,537 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess