EN
  • EN
  • DE

AD8566ARMZ-R2

Part No AD8566ARMZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 80nA
Voltage - Input Offset 2mV
Operating Supply Current 700μA
Channel Output Current 35mA
Supply Voltage - Operating 4.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 115218-AD8566ARMZ-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8566ARMZ-R2 CAD Model

Description

Product Overview: AD8566ARMZ-R2

The AD8566ARMZ-R2 is a high-performance, precision operational amplifier (op-amp) from Analog Devices Inc., a leading innovator in the semiconductor industry. This particular model is designed to offer a perfect blend of accuracy and speed, making it an ideal choice for a wide range of applications including control systems, test equipment, and sensor interfaces.

One of the standout features of the AD8566ARMZ-R2 is its low offset voltage, which ensures that the accuracy of the signal processing is maintained. This characteristic is particularly important in applications where signal integrity is critical. Additionally, the op-amp boasts a wide bandwidth, which allows it to handle high-speed signals without significant distortion, making it suitable for audio processing, A/D converters, and high-speed filters.

The AD8566ARMZ-R2 operates within a supply voltage range of 2.7V to 5.5V, which provides flexibility in various power environments while maintaining low power consumption. This feature is especially beneficial for battery-powered devices where power efficiency is paramount.

The device comes in a compact MSOP (Mini Small Outline Package) which makes it an excellent choice for space-constrained applications. The MSOP package allows for efficient use of PCB space without compromising on performance.

Furthermore, the AD8566ARMZ-R2 is characterized by its rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage. This ensures that the op-amp can drive loads effectively, even to the limits of the power supply rails.

Key Specifications:

  • Low offset voltage for high accuracy
  • Wide bandwidth suitable for high-speed applications
  • Flexible supply voltage range (2.7V to 5.5V)
  • Low power consumption ideal for portable devices
  • Rail-to-rail output swing
  • Compact MSOP packaging

In conclusion, the AD8566ARMZ-R2 from Analog Devices Inc. is a robust and reliable op-amp that provides precision, speed, and efficiency. Whether it's being used in professional-grade equipment or consumer electronics, this op-amp is engineered to deliver top-notch performance in a variety of settings.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2063 $58.8882
34+ $3.4514 $117.3476
52+ $3.3435 $173.8620
72+ $3.2356 $232.9632
93+ $3.1279 $290.8947
124+ $2.8043 $347.7332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess