EN
  • EN
  • DE

AD8591ARTZ

Part No AD8591ARTZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS Single Supply Rail-to-Rail Input/Output Operational Amplifiers with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138723-AD8591ARTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8591ARTZ CAD Model

Description

AD8591ARTZ by Analog Devices Inc.

The AD8591ARTZ is a high-performance, single-supply operational amplifier from Analog Devices Inc., featuring an integrated comparator and reference in a compact package. This versatile component is designed for a wide array of applications, from simple control systems to complex analog circuits, providing designers with a reliable and efficient solution for their circuit needs.

Key Features

  • Single-Supply Operation: The AD8591ARTZ operates from a single 2.7V to 6V supply, which simplifies power supply design and is ideal for battery-operated devices.
  • Low Power Consumption: With its low power consumption, this op-amp is suited for energy-sensitive applications, ensuring extended battery life and reduced thermal issues.
  • High Output Current: Capable of delivering a high output current, the AD8591ARTZ can drive heavier loads, making it a versatile choice for various output stage designs.
  • Integrated Comparator and Reference: The inclusion of an onboard comparator and voltage reference reduces the number of external components required, saving board space and cost.
  • Rail-to-Rail Output: The rail-to-rail output swing provides maximum dynamic range, which is especially beneficial when operating at lower supply voltages.
  • Compact SOT-23 Package: Its small footprint allows for high-density mounting and is well-suited for space-constrained applications.

Applications

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Data acquisition systems
  • Control systems
  • Analog filters
  • Audio electronics

The AD8591ARTZ operational amplifier, with its integrated features and high level of integration, stands out as a valuable component for engineers looking to optimize their circuit designs. Its ease of use, combined with the performance and reliability expected from Analog Devices Inc., makes it an excellent choice for a broad range of electronic applications.

Whether you're designing a simple control loop or an intricate analog signal path, the AD8591ARTZ provides the performance and functionality to meet your requirements. Its combination of low power, high output current, and integrated functionality in a tiny package makes it a go-to choice for designers aiming for efficiency and compactness.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1829 $50.2067
56+ $1.7911 $100.3016
87+ $1.7351 $150.9537
120+ $1.6792 $201.5040
155+ $1.6232 $251.5960
207+ $1.4553 $301.2471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess