EN
  • EN
  • DE

AD8592ARM

Part No AD8592ARM
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS Single Supply Rail-to-Rail Input/Output Operational Amplifiers with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138724-AD8592ARM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8592ARM CAD Model

Description

AD8592ARM by Analog Devices Inc.

The AD8592ARM is a high-performance, dual operational amplifier (op-amp) from the reputable manufacturer Analog Devices Inc. This precision analog component is designed to offer a blend of features that make it suitable for a broad range of applications, from industrial control systems to consumer electronics.

With its low power consumption and wide supply voltage range, the AD8592ARM is engineered for versatility. It operates from a single 2.7V to 6V supply or a dual ±1.35V to ±3V supply, which allows it to be used in both battery-powered and line-powered applications. This flexibility is a significant advantage for designers looking to integrate the op-amp into various circuit configurations.

The AD8592ARM boasts a low input bias current and a low offset voltage, which are critical specifications for precision applications. These characteristics ensure that the op-amp can provide accurate signal amplification with minimal error, making it an ideal choice for sensitive instrumentation and measurement equipment.

Additionally, the device features rail-to-rail input and output swing capabilities. This function allows the op-amp to operate effectively close to the power supply rails, maximizing the dynamic range in applications with limited supply voltages. The rail-to-rail feature is particularly useful in single-supply operations, where maximizing the signal amplitude is crucial.

The AD8592ARM is presented in a compact MSOP (Mini Small Outline Package) that is space-efficient, making it a suitable option for space-constrained applications. Its small footprint does not compromise its performance, maintaining a high level of functionality in a miniature package.

Whether it's being used in sensor interfaces, portable devices, or active filters, the AD8592ARM from Analog Devices Inc. is a robust and reliable choice. Its combination of low power, precision, and versatile supply voltage range, packaged in a small form factor, makes it an excellent operational amplifier for both current and future electronic designs.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4214 $50.8494
51+ $1.9868 $101.3268
78+ $1.9248 $150.1344
108+ $1.8627 $201.1716
139+ $1.8006 $250.2834
186+ $1.6143 $300.2598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,995 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess