EN
  • EN
  • DE

AD8604

Part No AD8604
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Precision CMOS Single Supply Rail-to-Rail Input/Output Wideband Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138742-AD8604
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Portable Devices, Signal Processing, Audio, Automotive
Ultra Librarian 3D Model Ultra Librarian AD8604 CAD Model

Description

Product Overview: AD8604 Precision CMOS Operational Amplifier

The AD8604 from Analog Devices Inc. is a high-performance, quad operational amplifier that combines low cost with high precision and low power consumption. Designed to operate with a single or dual supply, it is well-suited for battery-powered applications and many other scenarios where power efficiency is paramount. The AD8604 is part of a family of single, dual, and quad amplifiers that offer rail-to-rail input and output swing while maintaining excellent noise and distortion specifications.

Key Features

  • Rail-to-Rail Input/Output: The AD8604 provides a wide input voltage range that extends 200 mV beyond the supply rails and an output range that extends to within 10 mV of the rails. This feature ensures optimal performance in a variety of circuit configurations.
  • Low Power Consumption: With a supply current of just 250 μA per amplifier, the AD8604 is an excellent choice for power-sensitive applications, without compromising on performance.
  • Single or Dual Supply Operation: The device operates from a single 2.7 V to 5.5 V supply or from dual supplies of ±1.35 V to ±2.75 V, providing flexibility in a variety of system designs.
  • High Precision: The AD8604 boasts a low input offset voltage and low input bias current, making it ideal for precision applications such as sensor interfacing and data acquisition systems.
  • Wide Temperature Range: The operational temperature range of -40°C to +125°C allows for reliable operation in extreme environments.

Applications

The versatility of the AD8604 makes it suitable for a broad range of applications, including:

  • Portable and battery-powered equipment
  • Medical instrumentation
  • Sensor signal conditioning
  • Data acquisition systems
  • Audio amplification
  • Active filters
  • Process control

With its combination of features, the AD8604 from Analog Devices Inc. is a robust solution for designers seeking a balance between performance and power efficiency. Its precision specifications and flexible power supply options make it a versatile choice for a multitude of electronic circuits and systems.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7743 $63.8715
12+ $10.4816 $125.7792
18+ $10.1548 $182.7864
24+ $9.8267 $235.8408
31+ $9.4987 $294.4597
41+ $8.5170 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess