EN
  • EN
  • DE

AD8604DR

Part No AD8604DR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Precision CMOS Single-Supply Rail-to-Rail Input/Output Wideband Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138750-AD8604DR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Portable Devices, Signal Processing, Audio, Automotive
Ultra Librarian 3D Model Ultra Librarian AD8604DR CAD Model

Description

Product Overview: AD8604DR Precision Operational Amplifier

The AD8604DR is a high-performance, quad operational amplifier from Analog Devices Inc., designed to deliver precision and low noise in a variety of electronic applications. This device is part of the AD860x series, which is renowned for its accurate and stable performance. The AD8604DR amplifier is an ideal choice for applications requiring multiple op-amps with matched characteristics due to its quad configuration.

Key Features

  • Low Offset Voltage: The AD8604DR boasts an impressive low input offset voltage, which significantly reduces error in high-precision circuits.
  • Low Input Bias Current: With its low input bias current, this op-amp is suitable for applications with high source impedance, ensuring accuracy and minimal signal distortion.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly beneficial in single-supply operations or when interfacing with ADCs.
  • Single or Dual Supply Operation: Flexibility is key with the AD8604DR, as it can operate from a single supply of 2.7V to 5.5V or a dual supply of ±2.7V to ±5.5V.
  • High Output Current: This op-amp can deliver a high output current, making it suitable for driving a variety of loads.
  • Excellent Temperature Stability: The AD8604DR is designed to maintain its performance over a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The AD8604DR is versatile and can be used in a wide array of applications, including:

  • Active filters
  • Data acquisition systems
  • Medical instrumentation
  • Photodiode amplification
  • Battery-powered devices
  • Audio electronics

With its precision specifications and robust design, the AD8604DR from Analog Devices Inc. is a top choice for designers who require a reliable and high-quality operational amplifier for their sophisticated circuits. Its quad-channel configuration simplifies design and improves system performance by providing matched characteristics that are essential for multichannel systems.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9714 $53.4270
130+ $0.7971 $103.6230
195+ $0.7722 $150.5790
270+ $0.7473 $201.7710
350+ $0.7224 $252.8400
465+ $0.6477 $301.1805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess