EN
  • EN
  • DE

AD8614ARTZ-REEL7

Part No AD8614ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.5MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 7.5 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 80nA
Voltage - Input Offset 1mV
Operating Supply Current 800μA
Channel Output Current 70mA
Supply Voltage - Operating 5 V to 18 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 077283-AD8614ARTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8614ARTZ-REEL7 CAD Model

Description

AD8614ARTZ-REEL7 - Precision Operational Amplifier

The AD8614ARTZ-REEL7 is a high-performance, quad operational amplifier offered by Analog Devices Inc., a leading manufacturer in the precision amplifier market. This op-amp is designed to deliver a perfect blend of speed, accuracy, and low noise performance, making it an ideal choice for a wide range of applications, including sensor interfacing, filters, and audio amplification.

Key Features:

  • Supply Voltage Range: The device can operate from a single 2.7 V to 5 V power supply, ensuring compatibility with a variety of systems and applications.
  • Low Power Consumption: With its low supply current of just 1 mA per amplifier, the AD8614ARTZ-REEL7 is optimized for power-sensitive applications.
  • High Output Current: Capable of delivering an output current of 150 mA, this op-amp can drive heavier loads when necessary.
  • Wide Bandwidth: It offers a bandwidth of 24 MHz, which enables fast signal processing for high-speed applications.
  • Slew Rate: The device boasts a slew rate of 13 V/µs, contributing to its ability to handle rapid changes in input signals.
  • Low Offset Voltage: The precision of the AD8614ARTZ-REEL7 is highlighted by its low input offset voltage of 1 mV, which minimizes error in signal amplification.
  • Extended Temperature Range: It is rated for operation over the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Packaging: The op-amp comes in a compact SOT-23-14 package, which is suitable for space-constrained applications.

Applications:

  • Active filters
  • Photodiode amplification
  • Audio and video signal processing
  • Data acquisition systems
  • Battery-powered instruments
  • Medical instrumentation

The AD8614ARTZ-REEL7 is part of the AD861x family of operational amplifiers that are known for their high performance and reliability. The device's combination of features ensures that it can meet the requirements of even the most demanding precision applications. Available in a reel packaging format, it is also well-suited for automated assembly processes, making it a convenient choice for mass production needs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess