EN
  • EN
  • DE

AD8626ARMZ-REEL

Part No AD8626ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Low Power Single-Supply JFET Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 5 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 0.25pA
Voltage - Input Offset 350μV
Operating Supply Current 710μA
Output Current per Channel 15mA
Dual Supply Voltage (±) 5 V ~ 26 V, ±2.5 V ~ 13 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1138801-AD8626ARMZ-REEL
Manufacturer Homepage www.analog.com
Family Name AD8626
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Taiwan, Taiwan
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8626ARMZ-REEL CAD Model

Description

The AD8626ARMZ-REEL is a high-performance, precision operational amplifier from Analog Devices Inc., renowned for its excellent accuracy and stability. This dual amplifier is part of the Analog Devices portfolio that specializes in delivering solutions with low noise, low input bias currents, and low power consumption.

Key Features

  • Low Offset Voltage: The AD8626ARMZ-REEL boasts an ultra-low offset voltage, making it ideal for applications requiring precise signal amplification without significant deviation or error.
  • Low Noise: With its low noise characteristics, this operational amplifier ensures a clean signal amplification, minimizing the impact of unwanted electrical noise in sensitive applications.
  • Wide Supply Range: The device operates effectively across a wide range of supply voltages, providing versatility and compatibility with various circuit designs.
  • High Output Drive: Capable of delivering high output current, the AD8626ARMZ-REEL can drive heavier loads without compromising performance.
  • Single or Dual Supply Operation: This amplifier can be configured for either single or dual supply operation, offering flexibility in different system architectures.
  • Rail-to-Rail Output: The rail-to-rail output stage of the AD8626ARMZ-REEL allows for the maximum possible dynamic range, which is especially useful in single-supply applications or when interfacing with ADCs.

Applications

The AD8626ARMZ-REEL is suitable for a wide range of applications, including but not limited to:

  • Medical instrumentation
  • Precision filters
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Battery-powered devices
  • Portable equipment

Product Specifications

This product comes in a compact MSOP-8 package and is part of the REEL packaging series, which facilitates efficient handling and manufacturing processes. The AD8626ARMZ-REEL is designed to meet the stringent requirements of high-precision signal processing and is a reliable choice for engineers looking to enhance their electronic designs.

With its combination of precision, low power, and ease of use, the AD8626ARMZ-REEL from Analog Devices Inc. is an excellent choice for designers who require the utmost in performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,160 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess