The AD8627AKS-REEL7 is a high-performance, low-power operational amplifier from Analog Devices Inc. This precision op-amp is part of the esteemed AD862x series, renowned for its excellent accuracy and stability. The device comes in a space-saving SC70 package, making it an ideal choice for applications where board space is at a premium.
Key Features
- Low Offset Voltage: It boasts an ultra-low input offset voltage, which is crucial for high-precision signal processing applications.
- Wide Bandwidth: The device offers a wide bandwidth, ensuring high-speed performance that can accommodate a variety of signal frequencies.
- Single-Supply Operation: Designed to operate from a single supply, the AD8627AKS-REEL7 simplifies power supply design and is suitable for battery-powered devices.
- Low Power Consumption: Its low power consumption makes it an excellent choice for portable and battery-operated equipment where power efficiency is critical.
- High CMRR and PSRR: With high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), the op-amp delivers stable performance in the presence of noise and fluctuating power supplies.
Applications
The AD8627AKS-REEL7 is versatile and can be used in a diverse range of applications, including:
- Medical instrumentation
- Precision sensors and controls
- Data acquisition systems
- Industrial automation
- Battery-powered devices
- Portable test equipment
Product Specifications
Parameter
Value
Package/Case
SC70
Mounting Type
Surface Mount
Number of Channels
1
Supply Voltage
2.7 V to 5 V
Operating Temperature
-40°C to +125°C
With its precision performance and compact footprint, the AD8627AKS-REEL7 from Analog Devices Inc. is a reliable and efficient solution for high-accuracy amplification requirements.