Product Overview: AD8667ARMZ by Analog Devices Inc.
The AD8667ARMZ is a precision operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is known for its high accuracy and stability, making it an ideal choice for a wide range of applications, including sensor signal conditioning, precision filters, and medical equipment.
Key Features:
- Supply Voltage Range: The AD8667ARMZ operates from a single supply voltage of 4.5 V to 16 V, or dual supplies of ±2.25 V to ±8 V, providing flexibility in various circuit configurations.
- Low Offset Voltage: It offers an ultra-low input offset voltage, which enhances the precision of the circuit by minimizing error.
- Low Noise: This op-amp features low noise performance, making it suitable for applications that require a high signal-to-noise ratio.
- Rail-to-Rail Output: The device is capable of rail-to-rail output swing, which maximizes the dynamic range in single-supply operations.
Technical Specifications:
Parameter
Value
Package/Case
MSOP-8
Number of Channels
1
Bandwidth
4 MHz
Slew Rate
1.3 V/µs
Operating Temperature
-40°C to +125°C
The AD8667ARMZ is packaged in a compact MSOP-8 package, which saves space on the printed circuit board without compromising performance. Its extended operating temperature range of -40°C to +125°C ensures reliability in harsh environments.
Applications:
Thanks to its robust performance characteristics, the AD8667ARMZ is well-suited for a variety of high-precision applications, including:
- Instrumentation
- Active Filters
- Data Acquisition Systems
- Medical Devices
- Process Control
With its combination of features, the AD8667ARMZ from Analog Devices Inc. stands out as a high-quality component for designers seeking precision, reliability, and efficiency in their electronic designs.