EN
  • EN
  • DE

AD8667ARZ-REEL

Part No AD8667ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 16 V, 250 μA, Dual Precision, CMOS, Rail-to-Rail Output Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.3V/μs
Gain Bandwidth Product 540kHz
Current - Input Bias 0.3pA
Voltage - Input Offset 40μV
Supply Current 230μA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 5V ~ 16V, ±2.5V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8667
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138855-AD8667ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8667ARZ-REEL CAD Model

Description

Product Overview: AD8667ARZ-REEL

The AD8667ARZ-REEL is a high-performance, precision operational amplifier from Analog Devices Inc., renowned for its expertise in designing and manufacturing a wide array of integrated circuits. This particular op-amp is part of a product line that emphasizes accuracy, low noise, and low power consumption, making it an ideal choice for a variety of applications that require high-quality signal amplification.

Key Features

  • Precision Performance: The AD8667ARZ-REEL boasts excellent precision characteristics, including low offset voltage and low input bias currents, which are crucial for maintaining signal integrity in sensitive applications.
  • Low Noise: With its low noise specifications, this operational amplifier ensures a clean, unaltered signal, which is particularly important in audio and instrumentation applications where signal quality is paramount.
  • Wide Supply Range: The device operates on a wide supply voltage range, accommodating various power supply configurations and making it versatile for both single-supply and dual-supply operations.
  • Rail-to-Rail Output: The rail-to-rail output stage of the AD8667ARZ-REEL allows for maximum dynamic range, which is especially beneficial when working with limited power supply voltages.
  • Extended Temperature Range: This op-amp is designed to operate over an extended temperature range, ensuring reliable performance in a broad spectrum of environmental conditions.

Applications

The AD8667ARZ-REEL is well-suited for a wide array of applications, including:

  • High-precision instrumentation
  • Active filters
  • Audio amplification
  • Data acquisition systems
  • Sensor signal conditioning
  • Medical devices
  • Automotive control systems

Packaging and Quality

Supplied in a reel format for ease of manufacturing and assembly, the AD8667ARZ-REEL comes in a compact surface-mount package that is suitable for space-constrained applications. Analog Devices Inc. ensures high standards of quality and reliability, making this operational amplifier a trusted choice for engineers and designers in various industries.

Conclusion

The AD8667ARZ-REEL operational amplifier from Analog Devices Inc. combines precision, low noise, and flexibility, addressing the needs of advanced electronic systems. Its robust design and versatile features make it an essential component for enhancing the performance and reliability of a wide range of products.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,350 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess