EN
  • EN
  • DE

AD8801ARZ-REEL

Part No AD8801ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL W/SD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 8
Settling Time 600ns (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.25
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 140938-AD8801ARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8801ARZ-REEL CAD Model

Description

Product Overview: AD8801ARZ-REEL

The AD8801ARZ-REEL is a high-performance, octal 8-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc. This precision DAC is well-suited for applications requiring multiple DACs on a single chip, offering compact size, integrated functionality, and a high degree of accuracy. Its design caters to a wide array of industries, including communications, instrumentation, and industrial automation.

Key Features

  • Resolution: 8-bit octal DAC, providing fine granularity in analog output.
  • Output Range: 0 V to VREF with a reference input voltage that sets the full-scale output.
  • Settling Time: Fast conversion rate with a settling time typically within microseconds, enabling rapid updates to analog outputs.
  • Power Consumption: Low power operation, which is ideal for power-sensitive applications.
  • Interface: Easy interfacing with microprocessors or digital systems through its parallel input format.
  • Packaging: Supplied in a surface-mount package (SOIC), suitable for automated assembly processes.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability in various environments.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Digital Gain and Offset Adjustment
  • Industrial Automation Systems

Product Specifications

Parameter Value
Part Number AD8801ARZ-REEL
Manufacturer Analog Devices Inc.
Number of Channels 8
Interface Type Parallel
Package Type SOIC
Mounting Type Surface Mount
Supply Voltage 4.5V to 5.5V
Temperature Range -40°C to +85°C

The AD8801ARZ-REEL is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for sophisticated electronic systems. Whether you're designing for industrial control or precision instrumentation, this DAC offers the performance and reliability expected from a leader in analog technology.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1911 $52.7644
10+ $10.8235 $108.2350
15+ $10.4853 $157.2795
20+ $10.1470 $202.9400
26+ $9.8088 $255.0288
35+ $8.7941 $307.7935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess