EN
  • EN
  • DE

AD9002AD

Part No AD9002AD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT BIPOLAR HS 28-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 150M
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -25°C ~ 85°C
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Type Through Hole
Base Product Number AD9002
Standard Package 3 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556207-AD9002AD
Ultra Librarian 3D Model Ultra Librarian AD9002AD CAD Model

Description

The AD9002AD is a state-of-the-art 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. Offering an exceptional balance of speed and performance, the AD9002AD is engineered to meet the rigorous demands of high-speed data acquisition systems and signal processing applications.

Key Features

  • High-Speed Conversion: With a conversion rate of up to 20 MSPS (Mega Samples Per Second), the AD9002AD provides rapid data acquisition, which is essential for applications requiring real-time processing.
  • 8-Bit Resolution: The ADC delivers a fine level of detail in signal representation, making it suitable for precision measurements and nuanced signal analysis.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9002AD is ideal for portable and remote sensing applications where power availability is a concern.
  • Analog Input Range: The device features a flexible input range, accommodating various signal amplitudes for versatile use across different applications.
  • On-Chip Track-and-Hold: The inclusion of an on-chip track-and-hold circuit simplifies the system design and enhances the overall performance of the data acquisition system.

Applications

The AD9002AD is well-suited for a wide range of applications, including but not limited to:

  • Medical imaging systems
  • Communications equipment
  • Digital oscilloscopes
  • Radar and satellite subsystems
  • Instrumentation and test equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD9002AD is built to the highest standards, ensuring consistent performance and durability across various environmental conditions. Customers can trust in the AD9002AD for their critical applications where accuracy and reliability are paramount.

Support and Resources

Comprehensive technical support and a wealth of resources are available for the AD9002AD. Designers can access datasheets, application notes, and reference designs to facilitate the integration of this ADC into their projects. Analog Devices Inc. also provides customer support to address any technical inquiries and assist with design challenges.

You May Also Be Interested in

Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $162.6852 $162.6852
2+ $157.2625 $314.5250
3+ $140.9943 $422.9829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess