EN
  • EN
  • DE

AD9022AQ

Part No AD9022AQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 12-Bit 20 MSPS Monolithic A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138904-AD9022AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9022AQ CAD Model

Description

The AD9022AQ is a high-performance, single-chip analog-to-digital converter (ADC) developed by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC is designed to provide exceptional accuracy and speed, making it an ideal choice for a wide range of applications including medical imaging, professional audio equipment, and high-speed instrumentation.

Key Features

  • High-Speed Conversion: The AD9022AQ offers a rapid conversion rate that is essential for applications requiring real-time data processing.
  • 12-Bit Resolution: With its 12-bit resolution, this ADC provides detailed digital output, allowing for precise signal representation.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9022AQ is designed to operate with minimal power consumption, making it suitable for power-sensitive applications.
  • Durable Operating Temperature Range: It operates effectively across a wide temperature range, ensuring reliability and performance under various environmental conditions.
  • Flexible Interface Options: The device includes flexible interface options to ensure easy integration into a variety of digital systems.

Applications

The versatility of the AD9022AQ allows it to be used in multiple sectors where precision and speed are critical. Some of the common applications include:

  • Medical Imaging Systems
  • Professional Audio Recording and Mixing Consoles
  • High-speed Data Acquisition Systems
  • Communications Infrastructure
  • Test and Measurement Equipment

Technical Specifications

Parameter Value
Resolution 12 Bits
Conversion Rate High-Speed
Power Consumption Low
Operating Temperature Range Specified by Manufacturer
Interface Options Flexible

For engineers and designers seeking a reliable and high-performance ADC, the AD9022AQ by Analog Devices Inc. is an exceptional choice that combines precision, speed, and efficiency.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess