EN
  • EN
  • DE

AD9175BBPZ

Part No AD9175BBPZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC RF DAC 144BGA / RF DAC 144-BGA-ED (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type RF DAC
Applications Wireless Infrastructure
Mounting Type Surface Mount
Package / Case 144-FBGA
Supplier Device Package 144-BGA-ED (10x10)
Base Product Number AD9175
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909996-AD9175BBPZ
Ultra Librarian 3D Model Ultra Librarian AD9175BBPZ CAD Model

Description

The AD9175BBPZ is a state-of-the-art digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in high-performance analog technology. This product is designed to deliver exceptional performance with its high-speed and high-resolution capabilities, making it an ideal choice for demanding applications such as wireless infrastructure, instrumentation, and defense electronics.

Key Features

  • High Resolution: The AD9175BBPZ features a 16-bit resolution which provides fine granularity and a high degree of precision in signal conversion, ensuring that the output closely matches the original digital input.
  • High Sample Rates: With support for sample rates up to 12.6 GSPS (giga-samples per second), this DAC can generate high-frequency signals with low latency, making it suitable for high-speed communication systems.
  • Dual-Channel Operation: It offers dual-channel operation, enabling the simultaneous output of two independent signals, which is particularly useful for complex signal generation in MIMO (Multiple Input Multiple Output) systems.
  • Integrated Features: The device includes an 8-lane, 15 Gbps JESD204B data interface, digital signal processing features such as digital up-conversion and interpolation, and a multi-band mode that allows for flexible allocation of the DAC's sample rate across multiple Nyquist zones.
  • Programmable: Users can configure the AD9175BBPZ through a serial peripheral interface (SPI), allowing for easy integration and programmability within a system.
  • Thermal Efficiency: Housed in a compact 144-ball BGA_ED package, the AD9175BBPZ operates efficiently with a thermal dissipation that supports demanding thermal environments.

Applications

  • Wireless Infrastructure (4G, 5G)
  • High-Speed Data Acquisition Systems
  • Instrumentation and Test Equipment
  • Defense and Aerospace Electronics
  • Complex Signal Generation

In summary, the AD9175BBPZ from Analog Devices Inc. is a high-performance DAC that offers precision, speed, and versatility. Its advanced features and integration capabilities make it a top choice for engineers and designers looking to push the boundaries of signal processing and data conversion in their applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $415.2778 $415.2778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess