EN
  • EN
  • DE

AD9201ARSZRL

Part No AD9201ARSZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Dual ADC Pipelined 20Msps 10-bit Parallel 28-Pin SSOP T/R / IC ADC 10BIT 2CH 40MSPS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 20M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 1013647-AD9201ARSZRL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9201
Introduction Date January 30, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9201ARSZRL CAD Model

Description

AD9201ARSZRL - Analog Devices Inc.

AD9201ARSZRL Product Image

The AD9201ARSZRL is a high-performance, dual-channel analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed for demanding applications that require accurate and reliable digital representations of analog signals, this component is a staple in many electronic systems.

Key Features:

  • Resolution: The AD9201ARSZRL boasts a 10-bit resolution, allowing for precise digital output with minimal quantization error.
  • Sampling Rate: With a maximum sampling rate of up to 20 MSPS (Mega-Samples Per Second), this ADC is capable of converting high-frequency analog signals without sacrificing the integrity of the data.
  • Dual-Channel: The integration of two ADCs in one package allows for simultaneous sampling of two separate input signals, which is ideal for I/Q demodulation schemes and other applications requiring parallel processing of analog channels.
  • Power Efficiency: Operating with a single 5V power supply, the AD9201ARSZRL is designed for power-sensitive applications, providing high-performance conversion with a low power footprint.
  • Interface: It features a user-friendly parallel interface that ensures easy integration with digital signal processors (DSPs) and microcontrollers.
  • Packaging: The device comes in a compact, surface-mountable package, making it suitable for space-constrained applications.

Applications:

The AD9201ARSZRL is versatile and can be used in a wide range of applications, including:

  • Communications (e.g., I/Q demodulation, direct digital synthesis)
  • Medical Imaging Systems
  • Radar and Satellite Subsystems
  • Data Acquisition Systems
  • Instrumentation and Control Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD9201ARSZRL is no exception. The product is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of industrial and commercial use.

Whether you're designing a complex communication system or a high-precision measurement instrument, the AD9201ARSZRL from Analog Devices Inc. provides the accuracy and performance needed to meet the challenges of today's digital world.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2162 $68.8648
9+ $14.1261 $127.1349
13+ $13.6847 $177.9011
18+ $13.2432 $238.3776
23+ $12.8018 $294.4414
31+ $11.4775 $355.8025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess