EN
  • EN
  • DE

AD9212BCPZ-65

Part No AD9212BCPZ-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC OCT 10BIT 65MSPS 64-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 65M
Data Interface SPI
Number of A/D Converters 8
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Type Surface Mount
Base Product Number AD9212
Standard Package 7 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 709315-AD9212BCPZ-65
Ultra Librarian 3D Model Ultra Librarian AD9212BCPZ-65 CAD Model

Description

The AD9212BCPZ-65 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide exceptional accuracy and speed for demanding applications. This ADC operates at a 65 MSPS (mega samples per second) conversion rate, making it an ideal choice for a wide range of applications including medical imaging, data acquisition systems, and communication infrastructure.

Key Features

  • Resolution: 12-bit ADC, offering fine granularity and high precision in digital representation of the analog input signal.
  • Sampling Rate: Capable of sampling analog signals at 65 MSPS, ensuring high-speed data conversion for real-time processing applications.
  • Input Range: Flexible input range that can be adjusted according to the application needs, providing versatility in various system designs.
  • Power Efficiency: Designed with power efficiency in mind, the AD9212BCPZ-65 maintains low power consumption while delivering high-speed performance.
  • Interface: Features a user-friendly interface with a parallel LVDS (Low-Voltage Differential Signaling) output, facilitating easy integration into existing systems.
  • Package Type: Comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

The AD9212BCPZ-65's robust feature set and high-speed capabilities make it an excellent choice for a variety of applications, including but not limited to:

  • Medical imaging systems, such as MRI and CT scanners, where precision and speed are crucial for accurate diagnostics.
  • High-speed data acquisition systems that require rapid and precise analog-to-digital conversion.
  • Wireless and wired communication systems where it can be used for signal digitization in base stations and network infrastructure.
  • Instrumentation and test equipment that demand high-resolution and fast sampling rates for accurate measurements.

Product Specifications

Parameter Value Resolution 12-bit Max Sample Rate 65 MSPS Input Range Adjustable Interface LVDS Package LFCSP

For designers and engineers looking for a reliable and high-speed ADC, the AD9212BCPZ-65 from Analog Devices Inc. offers a compelling solution that combines performance, efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.0212 $83.0212
2+ $80.4267 $160.8534
3+ $77.8324 $233.4972
4+ $75.2379 $300.9516
6+ $67.4547 $404.7282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess